FXL2TD245L10X
FXL2TD245L10X
Active
Description:  IC TRANSLATOR BIDIR 10MICROPAK
Manufacturer:  onsemi
History Price: $1.75000
In Stock: 28200
FXL2TD245L10X Specification
Specification
Part No
FXL2TD245L10X
Category
Logic - Translators, Level Shifters
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
1.1 V ~ 3.6 V
Voltage - VCCB
1.1 V ~ 3.6 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Power-Off Protection
Mounting Type
Surface Mount
Package / Case
10-UFQFN Exposed Pad
Supplier Device Package
10-MicroPak?
FXL2TD245L10X PDF Datasheet
FXL2TD245L10X Related Parts
FXL2SD106BQX
FXL2SD106BQX
onsemi
IC TRANSLTR BIDIRECTIONAL 16DQFN
FXL3SD206UMX
FXL3SD206UMX
Fairchild Semiconductor
IC TRANSLTR BIDIRECTIONAL 24UMLP
FXL3SD206UMX
FXL3SD206UMX
onsemi
IC TRANSLTR BIDIRECTIONAL 24UMLP
FXL4245MPX
FXL4245MPX
onsemi
IC TRANSLTR BIDIRECTIONAL 24MLP
FXL4TD245UMX
FXL4TD245UMX
onsemi
IC TRANSLTR BIDIRECTIONAL 16UMLP
FXL5T244BQX
FXL5T244BQX
onsemi
IC TRANSLATOR UNIDIR 14DQFN
FXLA0104QFX
FXLA0104QFX
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA0104QFX-F106
FXLA0104QFX-F106
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA101L6X
FXLA101L6X
onsemi
IC TRANSLATOR BIDIR 6MICROPAK
FXLA101L6X
FXLA101L6X
Fairchild Semiconductor
TTL/CMOS TO CMOS TRANSLATOR, TRU
FXLA102L8X
FXLA102L8X
onsemi
IC TRANSLATOR BIDIR 8MICROPAK
FXLA104UM12X
FXLA104UM12X
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXL2TD245L10X Description
The onsemi FXL2TD245L10X is a high-speed, dual-direction level shifter designed for use in various digital applications, particularly in interfacing between different voltage levels in electronic circuits. This device is particularly useful in systems where components operate at different voltage levels, such as interfacing 3.3V and 5V logic devices. Below is a detailed overview of its specifications, features, and applications.

## Key Features:

1. Device Type:
- The FXL2TD245L10X is a dual-direction level shifter, which means it can convert signals from one voltage level to another in both directions. This feature is essential for bidirectional communication between devices operating at different voltage levels.

2. Voltage Levels:
- The device supports a wide range of voltage levels, typically from 1.2V to 5.5V on the low side (VCCA) and from 1.2V to 5.5V on the high side (VCCB). This flexibility allows it to interface with a variety of logic families.

3. Data Rate:
- The FXL2TD245L10X is capable of high-speed operation, supporting data rates up to 100 Mbps. This high-speed capability makes it suitable for applications requiring fast signal transmission.

4. Input and Output Configuration:
- The device features two independent channels, each capable of handling two signals, allowing for a total of four signals to be level-shifted simultaneously. This configuration is beneficial for applications that require multiple signal conversions.

5. Low Power Consumption:
- The FXL2TD245L10X is designed for low power consumption, making it suitable for battery-operated devices. The typical quiescent current is low, which helps extend battery life in portable applications.

6. Operating Temperature Range:
- The device operates over a wide temperature range, typically from -40°C to +125°C. This wide operating range makes it suitable for industrial and automotive applications where temperature variations can be significant.

7. Package Type:
- The FXL2TD245L10X is available in a compact 10-pin MSOP (Mini Small Outline Package) or TSSOP (Thin Shrink Small Outline Package), which allows for efficient use of PCB space and simplifies the assembly process.

8. Logic Compatibility:
- The level shifter is compatible with various logic families, including TTL, CMOS, and other digital logic families, making it versatile for different applications.

9. ESD Protection:
- The device includes built-in electrostatic discharge (ESD) protection, which helps safeguard the circuit from voltage spikes and static electricity, enhancing reliability in various environments.

## Applications:

The onsemi FXL2TD245L10X is suitable for a wide range of applications, including:

- Microcontroller Interfacing: Used to connect microcontrollers operating at different voltage levels, facilitating communication between components in embedded systems.
- Sensor Interfaces: Ideal for interfacing sensors that operate at different voltage levels with microcontrollers or processors.
- Level Shifting in I2C and SPI: Commonly used in I2C and SPI communication protocols where devices may operate at different voltage levels.
- Consumer Electronics: Employed in various consumer electronic devices where different components need to communicate effectively despite operating at different voltages.
- Automotive Applications: Suitable for automotive systems where components may have different voltage requirements, ensuring reliable communication.

## Conclusion:

The onsemi FXL2TD245L10X is a versatile and efficient dual-direction level shifter that meets the demands of modern electronic applications. With its wide voltage range, high-speed operation, and low power consumption, it is an excellent choice for engineers and designers looking to facilitate communication between devices operating at different voltage levels. Its broad range of applications, from microcontroller interfacing to automotive systems, makes it a valuable component in the development of advanced technology solutions.
FXL2TD245L10X Compare Parts
  • FXL2TD245L10X vs FXLP34P5X
  • FXL2TD245L10X vs FXLP34P5X
  • FXL2TD245L10X vs FXLP34L6X
  • FXL2TD245L10X vs FXLP34FHX
  • FXL2TD245L10X vs FXLH42245MPX
  • FXL2TD245L10X vs FXLH1T45L6X
  • FXL2TD245L10X vs FXLA108BQX
  • FXL2TD245L10X vs FXLA108BQX
  • FXL2TD245L10X vs FXLA104UMX
  • FXL2TD245L10X vs FXLA104UM12X
  • FXL2TD245L10X vs FXLA102L8X
  • FXL2TD245L10X vs FXLA101L6X
  • FXL2TD245L10X vs FXLA101L6X
  • FXL2TD245L10X vs FXLA0104QFX-F106
  • FXL2TD245L10X vs FXLA0104QFX
  • FXL2TD245L10X vs FXL5T244BQX
  • FXL2TD245L10X vs FXL4TD245UMX
  • FXL2TD245L10X vs FXL4245MPX
  • FXL2TD245L10X vs FXL3SD206UMX
  • FXL2TD245L10X vs FXL3SD206UMX
  • FXL2TD245L10X vs FXL2SD106BQX
  • FXL2TD245L10X vs FXLA102L8X-F106
  • FXL2TD245L10X vs FXLA0104QFX-F106
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!