FXL4TD245UMX
FXL4TD245UMX
Active
Description:  IC TRANSLTR BIDIRECTIONAL 16UMLP
Manufacturer:  onsemi
History Price: $1.67000
In Stock: 2600
FXL4TD245UMX Specification
Specification
Part No
FXL4TD245UMX
Category
Logic - Translators, Level Shifters
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
4
Voltage - VCCA
1.1 V ~ 3.6 V
Voltage - VCCB
1.1 V ~ 3.6 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Power-Off Protection
Mounting Type
Surface Mount
Package / Case
16-UFQFN
Supplier Device Package
16-UMLP (1.8x2.6)
FXL4TD245UMX PDF Datasheet
FXL4TD245UMX Related Parts
FXL2SD106BQX
FXL2SD106BQX
onsemi
IC TRANSLTR BIDIRECTIONAL 16DQFN
FXL2TD245L10X
FXL2TD245L10X
onsemi
IC TRANSLATOR BIDIR 10MICROPAK
FXL3SD206UMX
FXL3SD206UMX
Fairchild Semiconductor
IC TRANSLTR BIDIRECTIONAL 24UMLP
FXL3SD206UMX
FXL3SD206UMX
onsemi
IC TRANSLTR BIDIRECTIONAL 24UMLP
FXL4245MPX
FXL4245MPX
onsemi
IC TRANSLTR BIDIRECTIONAL 24MLP
FXL5T244BQX
FXL5T244BQX
onsemi
IC TRANSLATOR UNIDIR 14DQFN
FXLA0104QFX
FXLA0104QFX
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA0104QFX-F106
FXLA0104QFX-F106
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA101L6X
FXLA101L6X
onsemi
IC TRANSLATOR BIDIR 6MICROPAK
FXLA101L6X
FXLA101L6X
Fairchild Semiconductor
TTL/CMOS TO CMOS TRANSLATOR, TRU
FXLA102L8X
FXLA102L8X
onsemi
IC TRANSLATOR BIDIR 8MICROPAK
FXLA104UM12X
FXLA104UM12X
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXL4TD245UMX Compare Parts
  • FXL4TD245UMX vs FXLP34P5X
  • FXL4TD245UMX vs FXLP34P5X
  • FXL4TD245UMX vs FXLP34L6X
  • FXL4TD245UMX vs FXLP34FHX
  • FXL4TD245UMX vs FXLH42245MPX
  • FXL4TD245UMX vs FXLH1T45L6X
  • FXL4TD245UMX vs FXLA108BQX
  • FXL4TD245UMX vs FXLA108BQX
  • FXL4TD245UMX vs FXLA104UMX
  • FXL4TD245UMX vs FXLA104UM12X
  • FXL4TD245UMX vs FXLA102L8X
  • FXL4TD245UMX vs FXLA101L6X
  • FXL4TD245UMX vs FXLA101L6X
  • FXL4TD245UMX vs FXLA0104QFX-F106
  • FXL4TD245UMX vs FXLA0104QFX
  • FXL4TD245UMX vs FXL5T244BQX
  • FXL4TD245UMX vs FXL4245MPX
  • FXL4TD245UMX vs FXL3SD206UMX
  • FXL4TD245UMX vs FXL3SD206UMX
  • FXL4TD245UMX vs FXL2TD245L10X
  • FXL4TD245UMX vs FXL2SD106BQX
  • FXL4TD245UMX vs FXLA102L8X-F106
  • FXL4TD245UMX vs FXLA0104QFX-F106
  • FXL4TD245UMX FAQ
    Q1: What is the onsemi FXL4TD245UMX?
    A: The onsemi FXL4TD245UMX is a quad-channel, bidirectional voltage-level translator designed for translating logic signals between different voltage levels in digital circuits. It supports a wide range of voltage levels and is used in systems where signal integrity and voltage compatibility are crucial, such as in communication interfaces, microcontroller systems, and mixed-voltage logic circuits.

    Q2: What is the main function of the FXL4TD245UMX?
    A: The primary function of the onsemi FXL4TD245UMX is to serve as a bidirectional level shifter. It allows the translation of logic levels between different voltage domains, which is particularly useful when integrating components operating at different voltage levels in a system, such as 3.3V and 5V logic systems.

    Q3: How many channels does the FXL4TD245UMX support?
    A: The onsemi FXL4TD245UMX supports four channels, enabling the translation of four separate signals simultaneously. This makes it ideal for systems where multiple voltage signals need to be translated, such as in communication buses or multi-channel data transfer systems.

    Q4: What voltage levels can the FXL4TD245UMX handle?
    A: The FXL4TD245UMX can handle voltage levels from 1.2V to 5.5V for both the A (input) and B (output) sides. This wide voltage range allows it to be used in a variety of applications, including systems with mixed-voltage logic components, ensuring compatibility between different parts of the circuit.

    Q5: What are the advantages of using the FXL4TD245UMX in digital systems?
    A: The key advantages of using the onsemi FXL4TD245UMX include its ability to interface logic signals between different voltage levels without requiring external components. It is also fast, with low propagation delay, and supports bidirectional signal transmission, which is essential for communication protocols such as I2C, SPI, or UART, where data direction can change dynamically.

    Q6: What are the typical applications of the FXL4TD245UMX?
    A: The FXL4TD245UMX is commonly used in applications such as:

    * Voltage-level translation between 3.3V and 5V logic circuits
    * Interfacing microcontrollers with peripheral devices that use different logic voltage levels
    * Data communication systems requiring bidirectional signaling (e.g., I2C, SPI)
    * Mixed-voltage logic systems in automotive, industrial, and consumer electronics

    Q7: Does the FXL4TD245UMX support hot swapping?
    A: Yes, the onsemi FXL4TD245UMX is designed to support hot swapping. This feature ensures that it can operate reliably when voltage levels change dynamically, making it suitable for use in systems where devices may be added or removed while the system is powered on.

    Q8: What is the operating temperature range of the FXL4TD245UMX?
    A: The FXL4TD245UMX operates within a temperature range of -40°C to +125°C. This wide temperature range makes it suitable for use in automotive, industrial, and other environments where components may be exposed to high or low temperatures.

    Q9: How does the FXL4TD245UMX handle power consumption?
    A: The FXL4TD245UMX is designed to be low-power, making it an efficient solution for systems with power constraints. Its power consumption is minimal, which is particularly important in battery-operated devices or systems where low energy usage is critical for extended operation.

    Q10: What is the package type of the FXL4TD245UMX?
    A: The onsemi FXL4TD245UMX is packaged in a small, surface-mountable QFN-16 package. This compact form factor makes it suitable for use in space-constrained applications and easy to integrate into automated assembly processes.

    Q11: Is the FXL4TD245UMX suitable for high-speed applications?
    A: Yes, the onsemi FXL4TD245UMX is suitable for high-speed applications. It features a fast propagation delay, typically around 5ns, which enables it to handle high-speed digital signals in systems requiring quick signal translation, such as high-frequency communication systems or high-speed data processing circuits.

    Q12: What is the direction control mechanism for the FXL4TD245UMX?
    A: The FXL4TD245UMX supports automatic direction control for bidirectional signaling. It uses the logic level on the A side to determine the direction of data flow and automatically adjusts the direction of the signal translation, making it ideal for protocols like I2C or bidirectional communication lines.

    Q13: How does the FXL4TD245UMX ensure signal integrity?
    A: The onsemi FXL4TD245UMX ensures signal integrity through features like low capacitance and fast switching times, which minimize signal degradation and noise. This ensures clean, reliable signal transmission, which is essential for maintaining the integrity of digital data across different voltage domains.

    Q14: Can the FXL4TD245UMX be used with I2C bus systems?
    A: Yes, the FXL4TD245UMX is commonly used in I2C bus systems, as it provides bidirectional voltage level translation. I2C communication requires bidirectional data flow, and the FXL4TD245UMX handles this efficiently by automatically switching the direction of data transmission based on the state of the signals.

    Q15: How does the FXL4TD245UMX improve design flexibility?
    A: The FXL4TD245UMX improves design flexibility by allowing engineers to interface components with different voltage logic levels without additional components or complex circuitry. This flexibility simplifies designs, reduces component count, and shortens development time, making it ideal for mixed-voltage systems.

    Q16: Does the FXL4TD245UMX have overvoltage protection?
    A: Yes, the onsemi FXL4TD245UMX includes built-in overvoltage protection to prevent damage from voltage spikes. This feature ensures the device can handle brief voltage excursions without compromising its performance or reliability, which is important in environments with unstable or noisy power sources.

    Q17: What is the maximum voltage difference between the A and B sides of the FXL4TD245UMX?
    A: The FXL4TD245UMX can handle a voltage difference of up to 5.5V between the A and B sides, allowing for a wide range of logic level translations. This ensures compatibility with both low-voltage and high-voltage logic devices, providing flexible voltage interfacing for various system requirements.

    Q18: How does the FXL4TD245UMX compare to other level shifters in terms of performance?
    A: Compared to other level shifters, the FXL4TD245UMX offers several performance advantages, including bidirectional signal translation, fast switching speeds, and wide voltage compatibility. Its low propagation delay and robust protection features make it particularly suitable for high-speed applications where reliable level shifting is essential.

    Q19: Can the FXL4TD245UMX be used in automotive applications?
    A: Yes, the onsemi FXL4TD245UMX is suitable for automotive applications due to its wide operating temperature range, robustness, and reliability. It can be used in automotive electronic systems that require interfacing between components operating at different voltage levels, such as in communication modules and control systems.

    Q20: Is the FXL4TD245UMX compatible with both CMOS and TTL logic?
    A: Yes, the FXL4TD245UMX is compatible with both CMOS and TTL logic families. Its wide voltage compatibility and bidirectional translation capability allow it to interface between different logic families, making it versatile and adaptable for various digital systems, including those using CMOS or TTL components.
    Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!