FXL5T244BQX
FXL5T244BQX
Active
Description:  IC TRANSLATOR UNIDIR 14DQFN
Manufacturer:  onsemi
Datasheet:   FXL5T244BQX Datasheet
History Price: $1.80000
In Stock: 33700
FXL5T244BQX vs FXLA102L8X
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
5
2
Voltage - VCCA
1.1 V ~ 3.6 V
1.1 V ~ 3.6 V
Voltage - VCCB
1.1 V ~ 3.6 V
1.1 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
-
140Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Power-Off Protection
Auto-Direction Sensing, Power-Off Protection
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFQFN Exposed Pad
8-UFQFN
Supplier Device Package
14-DQFN (3x2.5)
8-MicroPak?