Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ onsemi FXL2TD245L10X
FXL2TD245L10X
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR BIDIR 10MICROPAK
Manufacturer:
onsemi
Datasheet:
FXL2TD245L10X Datasheet
History Price: $1.75000
In Stock: 28200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXL2TD245L10X vs FXLP34FHX
Part No
FXL2TD245L10X
FXLP34FHX
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
2
1
Voltage - VCCA
1.1 V ~ 3.6 V
1 V ~ 3.6 V
Voltage - VCCB
1.1 V ~ 3.6 V
1 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Non-Inverted
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Power-Off Protection
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN Exposed Pad
6-UFDFN
Supplier Device Package
10-MicroPak?
6-MicroPak2?