TJA1020T/CM,118
TJA1020T/CM,118
Active
Description:  IC TRANSCEIVER 1/1 8SO
Manufacturer:  NXP Semiconductors
History Price: $2.25000
In Stock: 38600
TJA1020T/CM,118 Specification
Specification
Part No
TJA1020T/CM,118
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
LINbus
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
TJA1020T/CM,118 PDF Datasheet
TJA1020T/CM,118 Related Parts
TJA1020T/N,112
TJA1020T/N,112
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N,118
TJA1020T/N,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N/S490,11
TJA1020T/N/S490,11
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N1,112
TJA1020T/N1,112
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N1,118
TJA1020T/N1,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/VM,112
TJA1020T/VM,112
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/VM,118
TJA1020T/VM,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1021T/10/C,112
TJA1021T/10/C,112
NXP Semiconductors
IC TRANSCEIVER FULL 1/1 8SO
TJA1021T/10/C,118
TJA1021T/10/C,118
NXP Semiconductors
IC TRANSCEIVER FULL 1/1 8SO
TJA1021T/10/CM,118
TJA1021T/10/CM,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1021T/20/C,112
TJA1021T/20/C,112
NXP Semiconductors
IC TRANSCEIVER FULL 1/1 8SO
TJA1021T/20/C,118
TJA1021T/20/C,118
NXP Semiconductors
IC TRANSCEIVER FULL 1/1 8SO
TJA1020T/CM,118 Description
Overview of NXP Semiconductors TJA1020T/CM,118

The NXP Semiconductors TJA1020T/CM,118 is a high-performance CAN transceiver designed for automotive and industrial applications. It is specifically engineered to facilitate communication in Controller Area Network (CAN) systems, providing reliable data transmission and reception in harsh environments. The TJA1020 is compliant with the ISO 11898-2 standard, ensuring compatibility with various CAN protocols.

Key Specifications

- Type: CAN Transceiver
- Supply Voltage (VCC): 4.5 V to 5.5 V
- Operating Temperature Range: -40 °C to +125 °C
- Data Rate: Up to 1 Mbps
- Transmitter Output Voltage (VOUT): 2.5 V to 3.5 V
- Receiver Input Voltage (VIO): 0 V to 5 V
- Bus Voltage (VBAT): 0 V to 36 V
- Standby Current: 1 µA (typical)
- Propagation Delay: 50 ns (typical)
- ESD Protection: ±8 kV contact discharge, ±15 kV air discharge
- Package Type: SO-8

Performance Characteristics

The TJA1020T/CM,118 is designed to provide robust performance in demanding environments. Its wide supply voltage range of 4.5 V to 5.5 V allows for flexibility in various applications, while the operating temperature range of -40 °C to +125 °C ensures reliable operation in extreme conditions. The transceiver supports data rates of up to 1 Mbps, making it suitable for high-speed communication in automotive networks.

Low Power Consumption

One of the standout features of the TJA1020 is its low power consumption. With a standby current of only 1 µA, it is ideal for battery-operated devices and applications where energy efficiency is critical. This characteristic is particularly beneficial in automotive applications, where minimizing power draw can enhance overall vehicle efficiency.

Robustness and Reliability

The TJA1020T/CM,118 is built to withstand harsh conditions, featuring excellent ESD protection of ±8 kV for contact discharge and ±15 kV for air discharge. This level of protection is essential for automotive applications, where components are often exposed to electrical surges and transients. The device's compliance with the ISO 11898-2 standard further ensures its reliability in CAN networks.

Applications

The TJA1020 is versatile and can be utilized in various applications, including:

- Automotive Networks: Ideal for in-vehicle communication systems, including engine control units (ECUs), body control modules, and infotainment systems.
- Industrial Automation: Suitable for industrial control systems that require reliable data transmission over CAN networks.
- Smart Grid Applications: Can be used in smart grid technologies for efficient communication between devices.
- Medical Devices: Effective in medical applications where reliable communication is essential for device operation.

Conclusion

The NXP Semiconductors TJA1020T/CM,118 is a highly reliable and efficient CAN transceiver that meets the stringent requirements of automotive and industrial applications. With its wide supply voltage range, low power consumption, and robust ESD protection, it is an excellent choice for engineers looking to implement reliable communication in their designs. The TJA1020 exemplifies NXP's commitment to providing high-quality semiconductor solutions for demanding environments.
TJA1020T/CM,118 Compare Parts
  • TJA1020T/CM,118 vs TJA1463AT/0Z
  • TJA1020T/CM,118 vs TJA1462BTK/0Z
  • TJA1020T/CM,118 vs TJA1462BT/0Z
  • TJA1020T/CM,118 vs TJA1462ATK/0Z
  • TJA1020T/CM,118 vs TJA1462AT/0Z
  • TJA1020T/CM,118 vs TJA1448CTK/0Z
  • TJA1020T/CM,118 vs TJA1448BTK/0Z
  • TJA1020T/CM,118 vs TJA1448BT/0Z
  • TJA1020T/CM,118 vs TJA1448ATK/0Z
  • TJA1020T/CM,118 vs TJA1448AT/0Z
  • TJA1020T/CM,118 vs TJA1443ATK/0Z
  • TJA1020T/CM,118 vs TJA1443AT/0Z
  • TJA1020T/CM,118 vs TJA1442BTK/0Z
  • TJA1020T/CM,118 vs TJA1442BT/0Z
  • TJA1020T/CM,118 vs TJA1442ATK/0Z
  • TJA1020T/CM,118 vs TJA1442AT/0Z
  • TJA1020T/CM,118 vs TJA1441DTK/0Z
  • TJA1020T/CM,118 vs TJA1441DT/0Z
  • TJA1020T/CM,118 vs TJA1441BTK/0Z
  • TJA1020T/CM,118 vs TJA1441BT/0Z
  • TJA1020T/CM,118 vs TJA1441ATK/0Z
  • TJA1020T/CM,118 vs TJA1441AT/0Z
  • TJA1020T/CM,118 vs TJA1152BT/0Z
  • TJA1020T/CM,118 vs TJA1152AT/0Z
  • TJA1020T/CM,118 vs TJA1145TKJ
  • TJA1020T/CM,118 vs TJA1145TK/FDJ
  • TJA1020T/CM,118 vs TJA1145T/FDJ
  • TJA1020T/CM,118 vs TJA1145T,118
  • TJA1020T/CM,118 vs TJA1145ATK/FD/0Z
  • TJA1020T/CM,118 vs TJA1145ATK/0Z
  • TJA1020T/CM,118 vs TJA1145AT/FD/0Z
  • TJA1020T/CM,118 vs TJA1145AT/0Z
  • TJA1020T/CM,118 vs TJA1128HTK/0Z
  • TJA1020T/CM,118 vs TJA1128GTK/0Z
  • TJA1020T/CM,118 vs TJA1128FTK/0Z
  • TJA1020T/CM,118 vs TJA1128ETK/0Z
  • TJA1020T/CM,118 vs TJA1128DTK/0Z
  • TJA1020T/CM,118 vs TJA1128CTK/0Z
  • TJA1020T/CM,118 vs TJA1128BTK/0Z
  • TJA1020T/CM,118 vs TJA1128ATK/0Z
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.