TJA1020T/CM,118
TJA1020T/CM,118
Active
Description:  IC TRANSCEIVER 1/1 8SO
Manufacturer:  NXP Semiconductors
History Price: $2.25000
In Stock: 38600
TJA1020T/CM,118 vs TJA1128DTK/0Z
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
LINbus
LIN
Number of Drivers/Receivers
1/1
1/1
Duplex
-
Full
Receiver Hysteresis
-
-
Data Rate
-
20kBd
Voltage - Supply
-
5V ~ 28V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-VDFN Exposed Pad
Supplier Device Package
8-SO
14-HVSON (3x4.5)