TJA1020T/CM,118
TJA1020T/CM,118
Active
Description:  IC TRANSCEIVER 1/1 8SO
Manufacturer:  NXP Semiconductors
History Price: $2.25000
In Stock: 38600
TJA1020T/CM,118 vs TJA1443AT/0Z
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
LINbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
-
Half
Receiver Hysteresis
-
50 mV
Data Rate
-
5Mbps
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
14-SO