Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ NXP Semiconductors TJA1020T/CM,118
TJA1020T/CM,118
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 1/1 8SO
Manufacturer:
NXP Semiconductors
Datasheet:
TJA1020T/CM,118 Datasheet
History Price: $2.25000
In Stock: 38600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TJA1020T/CM,118 vs TJA1145T,118
Part No
TJA1020T/CM,118
TJA1145T,118
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
LINbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
-
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
14-SO