R1500H090B-T1-FE
R1500H090B-T1-FE
Active
Description:  IC REG LINEAR 9V 500MA SOT89-5
Manufacturer:  Nisshinbo Micro Devices
History Price: $0.71550
In Stock: 14700
R1500H090B-T1-FE Specification
Specification
Part No
R1500H090B-T1-FE
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Nisshinbo Micro Devices
Series
R1500x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
24V
Voltage - Output (Min/Fixed)
9V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.155V @ 200mA
Current - Output
500mA
Current - Quiescent (Iq)
130 μA
Current - Supply (Max)
-
PSRR
50dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
SOT-89-5/6
Supplier Device Package
SOT-89-5
R1500H090B-T1-FE PDF Datasheet
R1500H090B-T1-FE Related Parts
R1500H033B-T1-FE
R1500H033B-T1-FE
Nisshinbo Micro Devices
IC REG LINEAR 3.3V 500MA SOT89-5
R1500H033B-T1-JE
R1500H033B-T1-JE
Nisshinbo Micro Devices
IC REG LINEAR 3.3V 500MA SOT89-5
R1500H036B-T1-FE
R1500H036B-T1-FE
Nisshinbo Micro Devices
IC REG LINEAR 3.6V 500MA SOT89-5
R1500H045B-T1-FE
R1500H045B-T1-FE
Nisshinbo Micro Devices
IC REG LINEAR 4.5V 500MA SOT89-5
R1500H050B-T1-FE
R1500H050B-T1-FE
Nisshinbo Micro Devices
IC REG LINEAR 5V 500MA SOT89-5
R1500H050B-T1-JE
R1500H050B-T1-JE
Nisshinbo Micro Devices
IC REG LINEAR 5V 500MA SOT89-5
R1500H060B-T1-JE
R1500H060B-T1-JE
Nisshinbo Micro Devices
IC REG LINEAR 6V 500MA SOT89-5
R1500H070B-T1-FE
R1500H070B-T1-FE
Nisshinbo Micro Devices
IC REG LINEAR 7V 500MA SOT89-5
R1500H080B-T1-FE
R1500H080B-T1-FE
Nisshinbo Micro Devices
IC REG LINEAR 8V 500MA SOT89-5
R1500H080B-T1-JE
R1500H080B-T1-JE
Nisshinbo Micro Devices
IC REG LINEAR 8V 500MA SOT89-5
R1500H090B-T1-JE
R1500H090B-T1-JE
Nisshinbo Micro Devices
IC REG LINEAR 9V 500MA SOT89-5
R1500H098B-T1-FE
R1500H098B-T1-FE
Nisshinbo Micro Devices
IC REG LINEAR 9.8V 500MA SOT89-5
R1500H090B-T1-FE Compare Parts
  • R1500H090B-T1-FE vs R1561S501B-E2-FE
  • R1500H090B-T1-FE vs R1561J331B-T1-YE
  • R1500H090B-T1-FE vs R1561J331B-T1-KE
  • R1500H090B-T1-FE vs R1561J331B-T1-FE
  • R1500H090B-T1-FE vs R1560S501B-E2-FE
  • R1500H090B-T1-FE vs R1560S331B-E2-FE
  • R1500H090B-T1-FE vs R1560J501B-T1-YE
  • R1500H090B-T1-FE vs R1560J501B-T1-KE
  • R1500H090B-T1-FE vs R1560J331B-T1-YE
  • R1500H090B-T1-FE vs R1560J331B-T1-KE
  • R1500H090B-T1-FE vs R1540S001B-E2-KE
  • R1500H090B-T1-FE vs R1540S001B-E2-FE
  • R1500H090B-T1-FE vs R1540N001B-TR-KE
  • R1500H090B-T1-FE vs R1540N001B-TR-FE
  • R1500H090B-T1-FE vs R1526S501B-E2-KE
  • R1500H090B-T1-FE vs R1526S331B-E2-KE
  • R1500H090B-T1-FE vs R1526S301B-E2-KE
  • R1500H090B-T1-FE vs R1525S060B-E2-KE
  • R1500H090B-T1-FE vs R1525S055B-E2-KE
  • R1500H090B-T1-FE vs R1525S050B-E2-KE
  • R1500H090B-T1-FE vs R1525S033B-E2-KE
  • R1500H090B-T1-FE vs R1525N050B-TR-KE
  • R1500H090B-T1-FE vs R1525N033B-TR-KE
  • R1500H090B-T1-FE vs R1524S090H-E2-KE
  • R1500H090B-T1-FE vs R1524S090B-E2-YE
  • R1500H090B-T1-FE vs R1524S090B-E2-KE
  • R1500H090B-T1-FE vs R1524S090B-E2-FE
  • R1500H090B-T1-FE vs R1524S085B-E2-YE
  • R1500H090B-T1-FE vs R1524S085B-E2-FE
  • R1500H090B-T1-FE vs R1524S080B-E2-YE
  • R1500H090B-T1-FE vs R1524S080B-E2-KE
  • R1500H090B-T1-FE vs R1524S080B-E2-FE
  • R1500H090B-T1-FE vs R1524S075B-E2-KE
  • R1500H090B-T1-FE vs R1524S060B-E2-YE
  • R1500H090B-T1-FE vs R1524S060B-E2-KE
  • R1500H090B-T1-FE vs R1524S060B-E2-FE
  • R1500H090B-T1-FE vs R1524S055B-E2-KE
  • R1500H090B-T1-FE vs R1524S050H-E2-KE
  • R1500H090B-T1-FE vs R1524S050B-E2-YE
  • R1500H090B-T1-FE vs R1524S050B-E2-KE
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!