Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Nisshinbo Micro Devices R1500H090B-T1-FE
R1500H090B-T1-FE
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 9V 500MA SOT89-5
Manufacturer:
Nisshinbo Micro Devices
Datasheet:
R1500H090B-T1-FE Datasheet
History Price: $0.71550
In Stock: 14700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
R1500H090B-T1-FE vs R1524S085B-E2-FE
Part No
R1500H090B-T1-FE
R1524S085B-E2-FE
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Nisshinbo Micro Devices
Nisshinbo Micro Devices
Series
R1500x
R1524x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
24V
36V
Voltage - Output (Min/Fixed)
9V
8.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.155V @ 200mA
1.2V @ 200mA
Current - Output
500mA
200mA
Current - Quiescent (Iq)
130 μA
6.8 μA
Current - Supply (Max)
-
-
PSRR
50dB (1kHz)
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-89-5/6
6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package
SOT-89-5
6-HSOP-J