R1500H090B-T1-FE
R1500H090B-T1-FE
Active
Description:  IC REG LINEAR 9V 500MA SOT89-5
Manufacturer:  Nisshinbo Micro Devices
History Price: $0.71550
In Stock: 14700
R1500H090B-T1-FE vs R1540N001B-TR-KE
Series
R1500x
R1540x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
24V
42V
Voltage - Output (Min/Fixed)
9V
2.2V
Voltage - Output (Max)
-
14V
Voltage Dropout (Max)
0.155V @ 200mA
2.1V @ 70mA
Current - Output
500mA
70mA
Current - Quiescent (Iq)
130 μA
100 μA
Current - Supply (Max)
-
-
PSRR
50dB (1kHz)
80dB (100Hz)
Control Features
Enable
Current Limit, Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Short Circuit
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-89-5/6
SC-74A, SOT-753
Supplier Device Package
SOT-89-5
SOT-23-5