Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Nisshinbo Micro Devices R1500H090B-T1-FE
R1500H090B-T1-FE
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 9V 500MA SOT89-5
Manufacturer:
Nisshinbo Micro Devices
Datasheet:
R1500H090B-T1-FE Datasheet
History Price: $0.71550
In Stock: 14700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
R1500H090B-T1-FE vs R1560J331B-T1-YE
Part No
R1500H090B-T1-FE
R1560J331B-T1-YE
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Nisshinbo Micro Devices
Nisshinbo Micro Devices
Series
R1500x
R1560x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
24V
60V
Voltage - Output (Min/Fixed)
9V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.155V @ 200mA
3V @ 100mA
Current - Output
500mA
100mA
Current - Quiescent (Iq)
130 μA
8 μA
Current - Supply (Max)
-
-
PSRR
50dB (1kHz)
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 105 ℃
-50 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-89-5/6
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
SOT-89-5
TO-252-5-P2