74HCT4511D,652
74HCT4511D,652
Obsolete
Description:  IC DRVR BCD-7 SEGMENT 16SO
Manufacturer:  Nexperia
History Price: $1.35000
In Stock: 43900
74HCT4511D,652 Specification
Specification
Part No
74HCT4511D,652
Category
PMIC - Display Drivers
Manufacturer
Nexperia
Series
74HCT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
7 Segment
Interface
BCD
Digits or Characters
-
Current - Supply
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
74HCT4511D,652 PDF Datasheet
74HCT4511D,652 Related Parts
74HC4511D,652
74HC4511D,652
Nexperia
IC DRVR 7 SEGMENT 16SO
74HC4511D,652
74HC4511D,652
NXP Semiconductors
NEXPERIA 74HC4511D - SEVEN SEGME
74HC4511D,652
74HC4511D,652
NXP Semiconductors
IC LATCH/DECODER/DRIVER 16SOIC
74HC4511D,653
74HC4511D,653
Nexperia
IC DRVR 7 SEGMENT 16SO
74HC4511D,653
74HC4511D,653
NXP Semiconductors
NEXPERIA 74HC4511D - SEVEN SEGME
74HC4511D,653
74HC4511D,653
NXP Semiconductors
IC LATCH/DECODER/DRIVER 16SOIC
74HC4511FP-E
74HC4511FP-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4511FPEL-E
74HC4511FPEL-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4511N,652
74HC4511N,652
NXP Semiconductors
IC DRVR 7 SEGMENT 16DIP
74HC4511P-E
74HC4511P-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4543P-E
74HC4543P-E
Renesas Electronics
74HC4543 BCD TO 7-SEG LCD
74HCT4511D,653
74HCT4511D,653
Nexperia
IC DRVR BCD-7 SEGMENT 16SO
74HCT4511D,652 Compare Parts
  • 74HCT4511D,652 vs 74HCT4511D653
  • 74HCT4511D,652 vs 74HCT4511D652
  • 74HCT4511D,652 vs 74HCT4511D,653
  • 74HCT4511D,652 vs 74HC4543P-E
  • 74HCT4511D,652 vs 74HC4511P-E
  • 74HCT4511D,652 vs 74HC4511N,652
  • 74HCT4511D,652 vs 74HC4511FPEL-E
  • 74HCT4511D,652 vs 74HC4511FP-E
  • 74HCT4511D,652 vs 74HC4511D,653
  • 74HCT4511D,652 vs 74HC4511D,653
  • 74HCT4511D,652 vs 74HC4511D,653
  • 74HCT4511D,652 vs 74HC4511D,652
  • 74HCT4511D,652 vs 74HC4511D,652
  • 74HCT4511D,652 vs 74HC4511D,652
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description