Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Nexperia 74HCT4511D,652
74HCT4511D,652
Obsolete
PMIC - Display Drivers
Description:
IC DRVR BCD-7 SEGMENT 16SO
Manufacturer:
Nexperia
Datasheet:
74HCT4511D,652 Datasheet
History Price: $1.35000
In Stock: 43900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HCT4511D,652 vs 74HC4511FP-E
Part No
74HCT4511D,652
74HC4511FP-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Nexperia
Renesas Electronics
Series
74HCT
74HC
Packaging
Tube
Bulk
Status
Obsolete
Active
Display Type
LED
LED, LCD
Configuration
7 Segment
7 Segment
Interface
BCD
BCD
Digits or Characters
-
-
Current - Supply
-
-
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SO
-