☰
74HC4511FP-E
74HC4511FP-E
Active
Description:  BCD TO 7-SEGMENT LATCH
Manufacturer:  Renesas Electronics
History Price: $1.02000
In Stock: 20720
74HC4511FP-E Specification
Specification
Part No
74HC4511FP-E
Category
PMIC - Display Drivers
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED, LCD
Configuration
7 Segment
Interface
BCD
Digits or Characters
-
Current - Supply
-
Voltage - Supply
2V ~ 6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74HC4511FP-E PDF Datasheet
74HC4511FP-E Related Parts
74HC4511D,652
74HC4511D,652
Nexperia
IC DRVR 7 SEGMENT 16SO
74HC4511D,652
74HC4511D,652
NXP Semiconductors
NEXPERIA 74HC4511D - SEVEN SEGME
74HC4511D,652
74HC4511D,652
NXP Semiconductors
IC LATCH/DECODER/DRIVER 16SOIC
74HC4511D,653
74HC4511D,653
Nexperia
IC DRVR 7 SEGMENT 16SO
74HC4511D,653
74HC4511D,653
NXP Semiconductors
NEXPERIA 74HC4511D - SEVEN SEGME
74HC4511D,653
74HC4511D,653
NXP Semiconductors
IC LATCH/DECODER/DRIVER 16SOIC
74HC4511FPEL-E
74HC4511FPEL-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4511N,652
74HC4511N,652
NXP Semiconductors
IC DRVR 7 SEGMENT 16DIP
74HC4511P-E
74HC4511P-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4543P-E
74HC4543P-E
Renesas Electronics
74HC4543 BCD TO 7-SEG LCD
74HCT4511D,652
74HCT4511D,652
Nexperia
IC DRVR BCD-7 SEGMENT 16SO
74HCT4511D,653
74HCT4511D,653
Nexperia
IC DRVR BCD-7 SEGMENT 16SO
74HC4511FP-E Description

The Renesas Electronics 74HC4511FP-E is a high-speed CMOS BCD (Binary Coded Decimal) to 7-segment latch/decoder driver. It is designed to decode BCD input values (0 to 9) and drive a 7-segment display, making it ideal for use in a wide range of applications such as digital clocks, displays in measurement instruments, and other numerical display systems. The device is part of the 74HC family, known for high-speed operation, low power consumption, and high noise immunity.

## Key Features

* BCD to 7-Segment Decoder/Driver: The 74HC4511FP-E converts BCD inputs (4 bits) into a corresponding 7-segment display code, driving the segments to represent decimal digits 0 through 9.
* Latch Function: The device has an integrated latch, which allows the input data to be held and displayed even when the input is no longer changing. This is useful in applications where the display should remain static after the input is received.
* High-Speed Operation: Built using the advanced HC CMOS technology, it provides high-speed performance and low power consumption, making it ideal for efficient display applications.
* Low Power Consumption: The CMOS logic design ensures low static power consumption, which is crucial in battery-powered devices or power-sensitive applications.
* Wide Voltage Supply Range: The device operates over a wide supply voltage range, ensuring versatility in various circuit designs.
* Easy Integration: With its compact form factor and standard pin configuration, it is easy to integrate into both new designs and existing systems.
* Active Low Output: The output pins for the 7-segment display are active low, which aligns with the common driving method for 7-segment displays.
* Short Circuit Protected Outputs: The device includes built-in short-circuit protection to prevent damage to the internal circuitry in the event of a fault condition.

## Electrical Specifications

* Supply Voltage: The 74HC4511FP-E operates with a supply voltage range of 2V to 6V, making it suitable for both low-voltage and higher voltage systems.
* Input Voltage Levels: The BCD input voltage level for the 74HC4511FP-E is TTL-compatible, meaning it can be driven by standard logic levels of 0V (Low) and 3.3V or 5V (High).
* Input Current: The typical input current is very low, typically 1 µA at Vcc = 5V, making it suitable for low-power designs.
* Output Current: The device can source or sink output current up to 25 mA per segment pin, allowing it to drive common anode or common cathode 7-segment displays directly.
* Propagation Delay: The typical propagation delay for this device is about 15 ns (at Vcc = 5V), ensuring that the data input is reflected on the 7-segment display almost instantaneously.
* Power Consumption: The device operates with a very low power dissipation, typically 1.5 mW at Vcc = 5V, making it energy-efficient for continuous operation in displays.
* Operating Temperature Range: The 74HC4511FP-E operates within a temperature range of -40°C to +85°C, ensuring reliable operation in a wide variety of environments.

## Package Information

* Package Type: The device is available in a 16-pin Dual In-line Package (DIP) and Small Outline Integrated Circuit (SOIC) packages, offering flexibility for integration into different board layouts.
* Pin Configuration: The 74HC4511FP-E has a standard pin configuration, with pins for the BCD input, latch enable, output for the 7-segment display, and supply and ground connections.
* Pin Count: The IC comes in a 16-pin package, making it compact yet providing all the necessary connections for BCD to 7-segment conversion and driving.

## Applications

* Digital Clocks and Timers: The 74HC4511FP-E is widely used in digital clocks, timers, and other systems where numerical data needs to be displayed on a 7-segment display.
* Measuring Instruments: It is ideal for use in measurement and test instruments, where clear, real-time numerical data must be displayed to the user.
* Temperature Displays: Used in applications where the temperature data is displayed, often in thermostats and other temperature sensing devices.
* Voltage or Current Meters: The device is perfect for display modules in voltmeters, ammeters, and multimeters, converting analog values into readable digits.
* Consumer Electronics: It is commonly found in calculators, home appliances, and other consumer devices that use 7-segment displays to present numerical data.
* Embedded Systems: The IC is frequently used in embedded systems for driving displays in microcontroller-based projects and development platforms.

## Advantages

* High Speed and Efficiency: The 74HC4511FP-E is capable of fast BCD to 7-segment conversion with minimal delay, ensuring a smooth display experience without noticeable lag.
* Low Power Consumption: The device’s CMOS design ensures that it consumes very little power, which is crucial for extending battery life in portable systems.
* Compact and Versatile: The 74HC4511FP-E's 16-pin package offers a compact solution that can be easily integrated into a wide range of display systems.
* Simplified Design: With an integrated latch and driver, the IC reduces the number of external components needed, simplifying the overall design process.
* Easy to Use: Its TTL-compatible input and simple pinout make the device user-friendly and easy to incorporate into most designs without additional complex circuitry.

## Conclusion

The Renesas Electronics 74HC4511FP-E is a versatile, high-performance BCD to 7-segment latch/decoder driver ideal for driving 7-segment displays in a wide variety of digital systems. Its low power consumption, high-speed performance, and easy integration make it a popular choice for applications such as digital clocks, measuring instruments, and embedded systems. Whether used in consumer electronics, industrial applications, or academic projects, the 74HC4511FP-E offers a reliable, efficient solution for converting BCD data into readable digits on a 7-segment display.
74HC4511FP-E Compare Parts
  • 74HC4511FP-E vs 74HCT4511D653
  • 74HC4511FP-E vs 74HCT4511D652
  • 74HC4511FP-E vs 74HCT4511D,653
  • 74HC4511FP-E vs 74HCT4511D,652
  • 74HC4511FP-E vs 74HC4543P-E
  • 74HC4511FP-E vs 74HC4511P-E
  • 74HC4511FP-E vs 74HC4511N,652
  • 74HC4511FP-E vs 74HC4511FPEL-E
  • 74HC4511FP-E vs 74HC4511D,653
  • 74HC4511FP-E vs 74HC4511D,653
  • 74HC4511FP-E vs 74HC4511D,653
  • 74HC4511FP-E vs 74HC4511D,652
  • 74HC4511FP-E vs 74HC4511D,652
  • 74HC4511FP-E vs 74HC4511D,652
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend