☰
74HC4511P-E
74HC4511P-E
Active
Description:  BCD TO 7-SEGMENT LATCH
Manufacturer:  Renesas Electronics
Datasheet:   74HC4511P-E Datasheet
History Price: $0.85000
In Stock: 35360
74HC4511P-E Specification
Specification
Part No
74HC4511P-E
Category
PMIC - Display Drivers
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED, LCD
Configuration
7 Segment
Interface
BCD
Digits or Characters
-
Current - Supply
-
Voltage - Supply
2V ~ 6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74HC4511P-E Related Parts
74HC4511D,652
74HC4511D,652
Nexperia
IC DRVR 7 SEGMENT 16SO
74HC4511D,652
74HC4511D,652
NXP Semiconductors
NEXPERIA 74HC4511D - SEVEN SEGME
74HC4511D,652
74HC4511D,652
NXP Semiconductors
IC LATCH/DECODER/DRIVER 16SOIC
74HC4511D,653
74HC4511D,653
Nexperia
IC DRVR 7 SEGMENT 16SO
74HC4511D,653
74HC4511D,653
NXP Semiconductors
NEXPERIA 74HC4511D - SEVEN SEGME
74HC4511D,653
74HC4511D,653
NXP Semiconductors
IC LATCH/DECODER/DRIVER 16SOIC
74HC4511FP-E
74HC4511FP-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4511FPEL-E
74HC4511FPEL-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4511N,652
74HC4511N,652
NXP Semiconductors
IC DRVR 7 SEGMENT 16DIP
74HC4543P-E
74HC4543P-E
Renesas Electronics
74HC4543 BCD TO 7-SEG LCD
74HCT4511D,652
74HCT4511D,652
Nexperia
IC DRVR BCD-7 SEGMENT 16SO
74HCT4511D,653
74HCT4511D,653
Nexperia
IC DRVR BCD-7 SEGMENT 16SO
74HC4511P-E Compare Parts
  • 74HC4511P-E vs 74HCT4511D653
  • 74HC4511P-E vs 74HCT4511D652
  • 74HC4511P-E vs 74HCT4511D,653
  • 74HC4511P-E vs 74HCT4511D,652
  • 74HC4511P-E vs 74HC4543P-E
  • 74HC4511P-E vs 74HC4511N,652
  • 74HC4511P-E vs 74HC4511FPEL-E
  • 74HC4511P-E vs 74HC4511FP-E
  • 74HC4511P-E vs 74HC4511D,653
  • 74HC4511P-E vs 74HC4511D,653
  • 74HC4511P-E vs 74HC4511D,653
  • 74HC4511P-E vs 74HC4511D,652
  • 74HC4511P-E vs 74HC4511D,652
  • 74HC4511P-E vs 74HC4511D,652
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend