LP2996MR
LP2996MR
Not For New Designs
Description:  IC DDR TERMINATION REG 8SOPWRPAD
Manufacturer:  Texas Instruments
Datasheet:   LP2996MR Datasheet
History Price: $2.94000
In Stock: 17700
LP2996MR Specification
Specification
Part No
LP2996MR
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DDR Terminator
Current - Supply
320μA
Voltage - Supply
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
LP2996MR Related Parts
LP2995LQ/NOPB
LP2995LQ/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995LQX/NOPB
LP2995LQX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995M
LP2995M
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995M/NOPB
LP2995M/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MR
LP2995MR
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MR/NOPB
LP2995MR/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX
LP2995MRX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MRX
LP2995MRX
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX/NOPB
LP2995MRX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MX
LP2995MX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MX
LP2995MX
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MX/NOPB
LP2995MX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2996MR Description
Texas Instruments LP2996MR Overview

The LP2996MR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed for a wide range of applications where stable and efficient power regulation is critical. It is especially well-suited for systems that require precise voltage regulation with minimal power loss, such as in automotive, communications, and portable devices.

Key Specifications:

* Input Voltage Range (V\_in): 1.8V to 5.5V
The LP2996MR supports a wide input voltage range, making it adaptable for use in systems with varying supply voltages. This feature makes it ideal for battery-powered applications, where the input voltage can fluctuate.

* Output Voltage Range (V\_out): 1.2V to 3.3V
The output voltage can be configured within this range, providing flexibility for various voltage requirements in electronic circuits. The regulator is capable of delivering a precise and stable output voltage.

* Output Current (I\_out): 150mA
This LDO regulator can supply up to 150mA of continuous output current, making it suitable for low-power applications such as mobile devices and portable electronics.

* Dropout Voltage (V\_drop): 35mV at 10mA, 150mV at 150mA
The LP2996MR has an ultra-low dropout voltage, which is a key feature for maintaining stable operation when the input voltage is only slightly above the output voltage. This low dropout voltage helps maximize the efficiency of the system, especially in battery-operated applications.

* Quiescent Current (I\_q): 25µA
The regulator has a very low quiescent current, ensuring minimal power consumption when the regulator is in standby mode. This is particularly important for energy-efficient designs where power conservation is crucial.

* Output Noise (V\_noise): 30µVRMS (10Hz to 100kHz)
The LP2996MR delivers low output noise, making it suitable for sensitive analog circuits where noise reduction is critical. This is particularly important in precision sensor systems, audio circuits, and RF applications.

* Load Regulation: 0.01%
This parameter indicates how well the output voltage remains stable with varying load conditions. The LP2996MR has excellent load regulation, maintaining a stable output voltage even as the load current changes.

* Line Regulation: 0.01%
Line regulation refers to the regulator's ability to maintain a stable output voltage as the input voltage fluctuates. The LP2996MR offers superior line regulation, ensuring that the output voltage is unaffected by small variations in the input voltage.

* Package Type: SOT-23-5
The LP2996MR is available in a compact SOT-23-5 package, which is ideal for applications with space constraints. The small package size makes it suitable for use in portable electronics, where board space is at a premium.

* Thermal Shutdown: Yes
The LP2996MR includes an integrated thermal shutdown feature to protect the device from overheating. If the junction temperature exceeds a certain threshold, the regulator will automatically shut down to prevent damage.

* Short-Circuit Protection: Yes
The regulator also features short-circuit protection, which helps prevent damage to the device and the surrounding circuitry in the event of a short at the output.

* Operating Temperature Range: -40°C to 125°C
The LP2996MR operates over a wide temperature range, making it suitable for both industrial and automotive applications, where temperature extremes are common.

Applications:

1. Battery-Powered Devices: The low dropout voltage, low quiescent current, and wide input voltage range make the LP2996MR ideal for portable and battery-powered applications where efficiency and low power consumption are critical.

2. Communication Systems: The low noise and excellent line/load regulation make the LP2996MR well-suited for powering communication circuits, including RF systems and audio circuits.

3. Automotive Electronics: The wide operating temperature range and high efficiency make this regulator a reliable choice for automotive applications, where both thermal stability and minimal power consumption are important.

4. Precision Analog Systems: The low noise and excellent regulation properties ensure that the LP2996MR is ideal for use in precision analog circuits, such as sensors and measurement devices, where stable power is required.

5. Medical Devices: The low dropout voltage, small size, and high reliability make the LP2996MR suitable for medical electronics that demand both precision and compact power regulation solutions.

Advantages:

* High Efficiency: The ultra-low dropout voltage and low quiescent current ensure that the LP2996MR operates with minimal power loss, making it highly efficient, especially in battery-operated systems.

* Low Noise: The low output noise specification is a key advantage in applications requiring clean, stable power, such as audio or RF circuits.

* Thermal and Short-Circuit Protection: These features provide robustness and reliability in demanding applications, helping to prevent damage to the regulator and the overall system.

* Small Form Factor: The SOT-23-5 package allows for integration into space-constrained applications, making it ideal for portable and wearable devices.

In summary, the LP2996MR is a highly efficient, low-noise, and compact LDO regulator designed for applications that require stable and precise voltage regulation with minimal power loss. Its excellent load and line regulation, low dropout voltage, and small package size make it an excellent choice for battery-powered, automotive, medical, and communication devices.
LP2996MR Compare Parts
  • LP2996MR vs LP2997MRX/NOPB
  • LP2996MR vs LP2997MRX
  • LP2996MR vs LP2997MR/NOPB
  • LP2996MR vs LP2997MR
  • LP2996MR vs LP2997M/NOPB
  • LP2996MR vs LP2997M-TI
  • LP2996MR vs LP2997M
  • LP2996MR vs LP2997M
  • LP2996MR vs LP2996MX/NOPB
  • LP2996MR vs LP2996MRX/NOPB
  • LP2996MR vs LP2996MRX-NS
  • LP2996MR vs LP2996MRX
  • LP2996MR vs LP2996MR/NOPB
  • LP2996MR vs LP2996M/NOPB
  • LP2996MR vs LP2996M-TI
  • LP2996MR vs LP2996M
  • LP2996MR vs LP2996M
  • LP2996MR vs LP2996LQX/NOPB
  • LP2996MR vs LP2996LQX
  • LP2996MR vs LP2996LQ/NOPB
  • LP2996MR vs LP2996LQ
  • LP2996MR vs LP2996LQ
  • LP2996MR vs LP2996AMRX/NOPB
  • LP2996MR vs LP2996AMRE/NOPB
  • LP2996MR vs LP2996AMR/NOPB
  • LP2996MR vs LP2995MX/NOPB
  • LP2996MR vs LP2995MX
  • LP2996MR vs LP2995MX
  • LP2996MR vs LP2995MRX/NOPB
  • LP2996MR vs LP2995MRX
  • LP2996MR vs LP2995MRX
  • LP2996MR vs LP2995MR/NOPB
  • LP2996MR vs LP2995MR
  • LP2996MR vs LP2995M/NOPB
  • LP2996MR vs LP2995M
  • LP2996MR vs LP2995LQX/NOPB
  • LP2996MR vs LP2995LQ/NOPB
  • LP2996MR vs LP2997MRX/J7002437
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!