Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Texas Instruments LP2996MR
LP2996MR
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC DDR TERMINATION REG 8SOPWRPAD
Manufacturer:
Texas Instruments
Datasheet:
LP2996MR Datasheet
History Price: $2.94000
In Stock: 17700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LP2996MR vs LP2997MRX/J7002437
Part No
LP2996MR
LP2997MRX/J7002437
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Not For New Designs
Active
Applications
DDR Terminator
DDR-II Terminator
Current - Supply
320μA
320μA
Voltage - Supply
2.2V ~ 5.5V
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
0℃ ~ 125℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
8-SO PowerPad