LMV981MG
LMV981MG
Active
Description:  IC OPAMP GP 1 CIRCUIT SC70-6
Manufacturer:  National Semiconductor
Datasheet:   LMV981MG Datasheet
History Price: $0.49000
In Stock: 7800
LMV981MG Specification
Specification
Part No
LMV981MG
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Series
LMV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.42V/μs
Gain Bandwidth Product
1.5 MHz
-3db Bandwidth
-
Current - Input Bias
14 nA
Voltage - Input Offset
1 mV
Current - Supply
116μA
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
Supplier Device Package
SC-70-6
LMV981MG PDF Datasheet
LMV981MG Related Parts
LMV101M5
LMV101M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M5X
LMV101M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M7
LMV101M7
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV101M7X
LMV101M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV101M7X
LMV101M7X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M5
LMV102M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV102M5X
LMV102M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV102M7
LMV102M7
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M7X
LMV102M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M7X
LMV102M7X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LMV105M5X
LMV105M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV105M7X
LMV105M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV981MG Compare Parts
  • LMV981MG vs LMV982MMX/NOPB
  • LMV981MG vs LMV982MMX
  • LMV981MG vs LMV982MM/NOPB
  • LMV981MG vs LMV982MM
  • LMV981MG vs LMV982IDGSRG4
  • LMV981MG vs LMV982IDGSRE4
  • LMV981MG vs LMV982IDGSR
  • LMV981MG vs LMV981TLX/NOPB
  • LMV981MG vs LMV981TL/NOPB
  • LMV981MG vs LMV981MU3TBG
  • LMV981MG vs LMV981MGX/NOPB
  • LMV981MG vs LMV981MGX
  • LMV981MG vs LMV981MG/NOPB
  • LMV981MG vs LMV981MFX/NOPB
  • LMV981MG vs LMV981MFX
  • LMV981MG vs LMV981MF/NOPB
  • LMV981MG vs LMV981MF
  • LMV981MG vs LMV981IRUGRG4
  • LMV981MG vs LMV981IRUGR
  • LMV981MG vs LMV981IDCKRG4
  • LMV981MG vs LMV981IDCKRE4
  • LMV981MG vs LMV981IDCKR
  • LMV981MG vs LMV981IDBVRG4
  • LMV981MG vs LMV981IDBVRE4
  • LMV981MG vs LMV981IDBVR
  • LMV981MG vs LMV981BLX
  • LMV981MG vs LMV981BL
  • LMV981MG vs LMV981BL
  • LMV981MG vs LMV951MKX/NOPB
  • LMV981MG vs LMV951MKX/NOPB
  • LMV981MG vs LMV951MK/NOPB
  • LMV981MG vs LMV934QPWRQ1
  • LMV981MG vs LMV934QDRQ1
  • LMV981MG vs LMV934Q1MTX/NOPB
  • LMV981MG vs LMV934Q1MTX/NOPB
  • LMV981MG vs LMV934Q1MT/NOPB
  • LMV981MG vs LMV934MTX/NOPB
  • LMV981MG vs LMV934MTX
  • LMV981MG vs LMV934MT/NOPB
  • LMV981MG vs LMV934MT
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!