LMV981MG
LMV981MG
Active
Description:  IC OPAMP GP 1 CIRCUIT SC70-6
Manufacturer:  National Semiconductor
Datasheet:   LMV981MG Datasheet
History Price: $0.49000
In Stock: 7800
LMV981MG vs LMV982MMX
Series
LMV
LMV
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.42V/μs
0.42V/μs
Gain Bandwidth Product
1.5 MHz
1.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
14 nA
14 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
116μA
116μA (x2 Channels)
Current - Output / Channel
100 mA
100 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
5 V
5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SC-70-6
10-VSSOP