LMV981MG
LMV981MG
Active
Description:  IC OPAMP GP 1 CIRCUIT SC70-6
Manufacturer:  National Semiconductor
Datasheet:   LMV981MG Datasheet
History Price: $0.49000
In Stock: 7800
LMV981MG vs LMV934MT
Part No
Series
LMV
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.42V/μs
0.42V/μs
Gain Bandwidth Product
1.5 MHz
1.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
14 nA
14 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
116μA
116μA (x4 Channels)
Current - Output / Channel
100 mA
100 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
5 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SC-70-6
14-TSSOP