LMV101M7X
LMV101M7X
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:  Texas Instruments
Datasheet:   LMV101M7X Datasheet
History Price: Discontinued at Digi-Key
In Stock: 14200
LMV101M7X Specification
Specification
Part No
LMV101M7X
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1V/μs
Gain Bandwidth Product
-
-3db Bandwidth
1.6 MHz
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
130μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
LMV101M7X Related Parts
LMV101M5
LMV101M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M5X
LMV101M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M7
LMV101M7
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M5
LMV102M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV102M5X
LMV102M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV102M7
LMV102M7
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M7X
LMV102M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M7X
LMV102M7X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LMV105M5X
LMV105M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV105M7X
LMV105M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV105M7X
LMV105M7X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LMV110M5
LMV110M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M7X Compare Parts
  • LMV101M7X vs LMV982MMX/NOPB
  • LMV101M7X vs LMV982MMX
  • LMV101M7X vs LMV982MM/NOPB
  • LMV101M7X vs LMV982MM
  • LMV101M7X vs LMV982IDGSRG4
  • LMV101M7X vs LMV982IDGSRE4
  • LMV101M7X vs LMV982IDGSR
  • LMV101M7X vs LMV981TLX/NOPB
  • LMV101M7X vs LMV981TL/NOPB
  • LMV101M7X vs LMV981MU3TBG
  • LMV101M7X vs LMV981MGX/NOPB
  • LMV101M7X vs LMV981MGX
  • LMV101M7X vs LMV981MG/NOPB
  • LMV101M7X vs LMV981MG
  • LMV101M7X vs LMV981MG
  • LMV101M7X vs LMV981MFX/NOPB
  • LMV101M7X vs LMV981MFX
  • LMV101M7X vs LMV981MF/NOPB
  • LMV101M7X vs LMV981MF
  • LMV101M7X vs LMV981IRUGRG4
  • LMV101M7X vs LMV981IRUGR
  • LMV101M7X vs LMV981IDCKRG4
  • LMV101M7X vs LMV981IDCKRE4
  • LMV101M7X vs LMV981IDCKR
  • LMV101M7X vs LMV981IDBVRG4
  • LMV101M7X vs LMV981IDBVRE4
  • LMV101M7X vs LMV981IDBVR
  • LMV101M7X vs LMV981BLX
  • LMV101M7X vs LMV981BL
  • LMV101M7X vs LMV981BL
  • LMV101M7X vs LMV951MKX/NOPB
  • LMV101M7X vs LMV951MKX/NOPB
  • LMV101M7X vs LMV951MK/NOPB
  • LMV101M7X vs LMV934QPWRQ1
  • LMV101M7X vs LMV934QDRQ1
  • LMV101M7X vs LMV934Q1MTX/NOPB
  • LMV101M7X vs LMV934Q1MTX/NOPB
  • LMV101M7X vs LMV934Q1MT/NOPB
  • LMV101M7X vs LMV934MTX/NOPB
  • LMV101M7X vs LMV934MTX
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.