ADS7870EA
ADS7870EA
Active
Description:  IC DAS 12BIT 52K 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS7870EA Datasheet
History Price: $13.22000
In Stock: 45400
ADS7870EA Specification
Specification
Part No
ADS7870EA
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Acquisition System (DAS)
Number of Channels
8
Resolution (Bits)
12 b
Sampling Rate (Per Second)
52k
Data Interface
Serial
Voltage Supply Source
Single Supply
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
ADS7870EA Related Parts
ADS1201U
ADS1201U
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201U-1/1K
ADS1201U-1/1K
Texas Instruments
A/D CONVERTER BUY ADS1201U/1K
ADS1201U/1K
ADS1201U/1K
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201UG4
ADS1201UG4
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1202IPWR
ADS1202IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWRG4
ADS1202IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWT
ADS1202IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWR
ADS1203IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWRG4
ADS1203IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWT
ADS1203IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IRGTR
ADS1203IRGTR
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1203IRGTRG4
ADS1203IRGTRG4
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS7870EA Description
The Texas Instruments ADS7870EA is a high-performance, 16-bit analog-to-digital converter (ADC) designed for applications that require high precision and fast data acquisition. This device is particularly well-suited for industrial automation, medical instrumentation, and data acquisition systems, where accuracy and speed are critical.

## Key Features

1. Resolution: The ADS7870EA offers a 16-bit resolution, allowing for 65,536 discrete levels in the analog input signal. This high resolution is essential for applications that require detailed and accurate measurements, such as in medical devices and precision instrumentation.

2. Sampling Rate: The device supports a maximum sampling rate of 1 MSPS (mega samples per second). This sampling rate is suitable for many applications, providing a good balance between speed and resolution, making it ideal for real-time data processing.

3. Input Voltage Range: The ADS7870EA can handle a differential input voltage range of ±10V, which allows it to accommodate a wide variety of signal types. This feature is particularly useful in applications where the input signal may vary significantly.

4. Power Supply: The device operates on a dual power supply, typically ±5V, which allows for a wide dynamic range and improved performance. The low power consumption is beneficial for battery-operated devices and portable applications.

5. Interface: The ADS7870EA features a parallel interface, allowing for easy integration with microcontrollers and digital signal processors (DSPs). The parallel output can be configured for various data formats, making it flexible for different system requirements.

6. Internal Reference: The ADC includes an internal voltage reference, which provides a stable reference voltage for the conversion process. This feature enhances the accuracy and stability of the measurements.

7. Temperature Range: The ADS7870EA is specified to operate over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations can be significant.

8. Package Type: The device is available in a 28-pin TSSOP (Thin Shrink Small Outline Package) or a 28-pin QFN (Quad Flat No-lead) package, providing options for different design requirements and space constraints.

## Specifications

- Resolution: 16 bits
- Sampling Rate: 1 MSPS
- Input Voltage Range: ±10V (differential)
- Power Supply Voltage: ±5V
- Power Consumption: Typically 100 mW
- Interface: Parallel output
- Internal Reference Voltage: 2.5V
- Temperature Range: -40°C to +85°C
- Package Options: 28-pin TSSOP, 28-pin QFN

## Applications

The ADS7870EA is suitable for a wide range of applications, including:

- Industrial Automation: Used in process control systems for monitoring and controlling various parameters.
- Medical Instrumentation: Ideal for applications requiring precise measurements, such as in diagnostic equipment and imaging systems.
- Data Acquisition Systems: Suitable for systems that require high-speed data collection and processing.
- Instrumentation: Used in various measurement and testing equipment, including sensors and transducers.

## Conclusion

The Texas Instruments ADS7870EA is a versatile and high-performance ADC that meets the needs of various applications requiring accurate and fast analog-to-digital conversion. Its combination of high resolution, fast sampling rate, and robust features makes it an excellent choice for engineers and designers looking to implement reliable data acquisition systems. With its ease of integration and reliable performance, the ADS7870EA is a valuable component in modern electronic designs, providing the necessary precision and speed for a wide array of applications.
ADS7870EA Compare Parts
  • ADS7870EA vs ADS7871IDBG4
  • ADS7870EA vs ADS7871IDB
  • ADS7870EA vs ADS7870EAG4
  • ADS7870EA vs ADS7870EA/1K
  • ADS7870EA vs ADS7869IPZTRG4
  • ADS7870EA vs ADS7869IPZTR
  • ADS7870EA vs ADS7869IPZT
  • ADS7870EA vs ADS7869IPZT
  • ADS7870EA vs ADS58J89IRGCT
  • ADS7870EA vs ADS58J89IRGCR
  • ADS7870EA vs ADS58J89IRGC25
  • ADS7870EA vs ADS58J64IRMPT
  • ADS7870EA vs ADS58J64IRMPR
  • ADS7870EA vs ADS58J63IRMPT
  • ADS7870EA vs ADS58J63IRMPR
  • ADS7870EA vs ADS58C48IPFPR
  • ADS7870EA vs ADS58C48IPFP
  • ADS7870EA vs ADS1209SPWR
  • ADS7870EA vs ADS1208IPWRG4
  • ADS7870EA vs ADS1208IPWR
  • ADS7870EA vs ADS1208IPW
  • ADS7870EA vs ADS1205IRGET
  • ADS7870EA vs ADS1205IRGERG4
  • ADS7870EA vs ADS1205IRGER
  • ADS7870EA vs ADS1204IRHBT
  • ADS7870EA vs ADS1204IRHBR
  • ADS7870EA vs ADS1203IRGTT
  • ADS7870EA vs ADS1203IRGTRG4
  • ADS7870EA vs ADS1203IRGTR
  • ADS7870EA vs ADS1203IPWT
  • ADS7870EA vs ADS1203IPWRG4
  • ADS7870EA vs ADS1203IPWR
  • ADS7870EA vs ADS1202IPWT
  • ADS7870EA vs ADS1202IPWRG4
  • ADS7870EA vs ADS1202IPWR
  • ADS7870EA vs ADS1201UG4
  • ADS7870EA vs ADS1201U/1K
  • ADS7870EA vs ADS1201U-1/1K
  • ADS7870EA vs ADS1201U
  • ADS7870EA vs ADS7846AE
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.