ADS7870EA
ADS7870EA
Active
Description:  IC DAS 12BIT 52K 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS7870EA Datasheet
History Price: $13.22000
In Stock: 45400
ADS7870EA vs ADS1203IRGTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Data Acquisition System (DAS)
Modulator
Number of Channels
8
1
Resolution (Bits)
12 b
16 b
Sampling Rate (Per Second)
52k
40k
Data Interface
Serial
Serial
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
16-VQFN (3x3)