Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments ADS7870EA
ADS7870EA
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAS 12BIT 52K 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
ADS7870EA Datasheet
History Price: $13.22000
In Stock: 45400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS7870EA vs ADS1202IPWR
Part No
ADS7870EA
ADS1202IPWR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Data Acquisition System (DAS)
Modulator
Number of Channels
8
1
Resolution (Bits)
12 b
16 b
Sampling Rate (Per Second)
52k
40k
Data Interface
Serial
Serial
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
8-TSSOP