Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC68331CPV16
MC68331CPV16
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT ROMLESS 144LQFP
Manufacturer:
Motorola
Datasheet:
MC68331CPV16 Datasheet
History Price: $15.97000
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68331CPV16 Specification
Specification
Part No
MC68331CPV16
Category
Embedded - Microcontrollers
Manufacturer
Motorola
Series
M683xx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
CPU32
Core Size
32-Bit Single-Core
Speed
16MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
18
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
144-LQFP (20x20)
MC68331CPV16 PDF Datasheet
MC68331CPV16 Datasheet
Click and Download: MC68331CPV16 Datasheet
MC68331CPV16 Related Parts
MC68331CAG16
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68331CAG20
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68331CAG25
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68331CEH16
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CEH20
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CEH25
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CFC16
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CFC16B1
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CFC25
Freescale Semiconductor
32-BIT, HCMOS, PQFP132
MC68331CFC25B1
Freescale Semiconductor
32-BIT, 25MHZ, HCMOS, PQFP132
MC68331CPV16B1
Motorola
IC MCU 32BIT ROMLESS 144LQFP
MC68331CPV20
Freescale Semiconductor
32-BIT, CPU32L CPU, 20.97MHZ,
MC68331CPV16 Compare Parts
MC68331CPV16 vs MC68S711E9CFN2
MC68331CPV16 vs MC68P11E1CFNE2R
MC68331CPV16 vs MC68P11E1CFN2R2
MC68331CPV16 vs MC68P11E1CFN2R2
MC68331CPV16 vs MC68LK332GCPV16
MC68331CPV16 vs MC68LK332GCFC16
MC68331CPV16 vs MC68LK332GCEH16
MC68331CPV16 vs MC68LK332GCAG16-NXP
MC68331CPV16 vs MC68LK332GCAG16
MC68331CPV16 vs MC68LK332GCAG16
MC68331CPV16 vs MC68LK332ACPV16
MC68331CPV16 vs MC68LK332ACEH16
MC68331CPV16 vs MC68LK332ACAG16
MC68331CPV16 vs MC68L711E9FU2
MC68331CPV16 vs MC68L711E9FNE2
MC68331CPV16 vs MC68L711E9FNE2
MC68331CPV16 vs MC68L711E9FN2
MC68331CPV16 vs MC68L11K1FUE2
MC68331CPV16 vs MC68L11F1CFNE3
MC68331CPV16 vs MC68L11E1FNE2
MC68331CPV16 vs MC68L11E1CFNE2
MC68331CPV16 vs MC68L11E0FNE2
MC68331CPV16 vs MC68L11E0FN2-FR
MC68331CPV16 vs MC68L11E0FN2
MC68331CPV16 vs MC68L11D0FNE2
MC68331CPV16 vs MC68L11D0CFBE2R
MC68331CPV16 vs MC68L11D0CFBE2
MC68331CPV16 vs MC68HSR705J1ACPE
MC68331CPV16 vs MC68HSC705J1ACPE
MC68331CPV16 vs MC68HSC705J1ACP
MC68331CPV16 vs MC68HSC705C8ACS
MC68331CPV16 vs MC68HSC705C8ACFB
MC68331CPV16 vs MC68HSC705C8ACFB
MC68331CPV16 vs MC68HRC98JL3ECDW
MC68331CPV16 vs MC68HRC98JL3ECDW
MC68331CPV16 vs MC68HRC98JK3ECDW
MC68331CPV16 vs MC68HRC908JK3CP
MC68331CPV16 vs MC68HRC908JK3CDW
MC68331CPV16 vs MC68HRC908JK3CDW
MC68331CPV16 vs MC68HRC908JK1MDW
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad