Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC68331CPV16
MC68331CPV16
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT ROMLESS 144LQFP
Manufacturer:
Motorola
Datasheet:
MC68331CPV16 Datasheet
History Price: $15.97000
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68331CPV16 vs MC68P11E1CFNE2R
Part No
MC68331CPV16
MC68P11E1CFNE2R
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
NXP Semiconductors
Series
M683xx
HC11
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Core Processor
CPU32
HC11
Core Size
32-Bit Single-Core
8-Bit
Speed
16MHz
2MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
SCI, SPI
Peripherals
POR, PWM, WDT
POR, WDT
Number of I/O
18
38
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
512 x 8
RAM Size
-
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
52-LCC (J-Lead)
Supplier Device Package
144-LQFP (20x20)
52-PLCC (19.1x19.1)