Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC68331CPV16
MC68331CPV16
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT ROMLESS 144LQFP
Manufacturer:
Motorola
Datasheet:
MC68331CPV16 Datasheet
History Price: $15.97000
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68331CPV16 vs MC68HSC705J1ACPE
Part No
MC68331CPV16
MC68HSC705J1ACPE
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
NXP Semiconductors
Series
M683xx
HC05
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
CPU32
HC05
Core Size
32-Bit Single-Core
8-Bit
Speed
16MHz
4MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
-
Peripherals
POR, PWM, WDT
POR, WDT
Number of I/O
18
14
Program Memory Size
-
1.2KB (1.2K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
-
-
RAM Size
-
64 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
144-LQFP (20x20)
20-DIP