MC68331CPV16
MC68331CPV16
Active
Description:  IC MCU 32BIT ROMLESS 144LQFP
Manufacturer:  Motorola
History Price: $15.97000
In Stock: 23600
MC68331CPV16 vs MC68L11F1CFNE3
Series
M683xx
HC11
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
CPU32
HC11
Core Size
32-Bit Single-Core
8-Bit
Speed
16MHz
3MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
SCI, SPI
Peripherals
POR, PWM, WDT
POR, WDT
Number of I/O
18
30
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
512 x 8
RAM Size
-
1K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
68-LCC (J-Lead)
Supplier Device Package
144-LQFP (20x20)
68-PLCC (24.21x24.21)