MP173GJ-P
MP173GJ-P
Not For New Designs
Description:  IC OFFLIN CONV MULT TOP TSOT23-5
Manufacturer:  Monolithic Power Systems
Datasheet:   MP173GJ-P Datasheet
History Price: $1.09444
In Stock: 45500
MP173GJ-P Specification
Specification
Part No
MP173GJ-P
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
No
Voltage - Breakdown
700V
Topology
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
5.5V ~ 5.7V
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
4 W
Fault Protection
Open Loop, Over Load, Over Temperature, Short Circuit
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TSOT-23-5
Mounting Type
Surface Mount
MP173GJ-P PDF Datasheet
MP173GJ-P Related Parts
MP10072ES-LF
MP10072ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10072ES-LF-Z
MP10072ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF
MP10091ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF-Z
MP10091ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP100GN
MP100GN
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100GN-Z
MP100GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100LGN
MP100LGN
Monolithic Power Systems
IC REG CTRLR PWM
MP100LGN-Z
MP100LGN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP103GN
MP103GN
Monolithic Power Systems
IC REG CTRLR PWM
MP103GN-Z
MP103GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP110GPR
MP110GPR
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8DIP
MP150GJ-P
MP150GJ-P
Monolithic Power Systems
IC OFFLIN CONV MULT TOP TSOT23-5
MP173GJ-P Description
The Monolithic Power Systems (MPS) MP173GJ-P is a high-performance, step-down (buck) switching regulator designed to provide efficient power conversion in a compact package. This device is particularly well-suited for applications requiring a reliable power supply with a wide input voltage range and high output current capabilities. The MP173GJ-P is commonly used in consumer electronics, industrial applications, and telecommunications equipment.

## Key Features

1. High Efficiency: The MP173GJ-P is designed to achieve high efficiency, often exceeding 90% under typical load conditions. This efficiency helps to minimize heat generation and power loss, making it ideal for battery-powered applications.

2. Wide Input Voltage Range: The regulator supports a wide input voltage range, typically from 4.5V to 60V. This flexibility allows it to be used in various applications with different power supply requirements.

3. Adjustable Output Voltage: The output voltage of the MP173GJ-P can be adjusted from 0.8V to 15V, providing versatility for different load requirements. This feature is particularly useful in applications where specific voltage levels are necessary.

4. High Output Current: The device is capable of delivering up to 3A of output current, making it suitable for powering high-performance components and systems.

5. Integrated Protection Features: The MP173GJ-P includes several built-in protection mechanisms, such as over-voltage protection (OVP), under-voltage protection (UVP), over-current protection (OCP), and thermal shutdown. These features enhance the reliability and safety of the power supply.

6. Compact Package: The regulator is available in a compact, thermally efficient package, which is advantageous for space-constrained designs. The small footprint allows for easier integration into various applications.

7. Low Quiescent Current: The MP173GJ-P operates with low quiescent current, which is beneficial for applications that require minimal power consumption during idle states.

8. Frequency Synchronization: The device supports frequency synchronization, allowing it to be synchronized with other switching regulators in multi-rail systems to reduce electromagnetic interference (EMI).

## Specifications

- Input Voltage Range: 4.5V to 60V, accommodating a variety of input sources.
- Output Voltage Range: Adjustable from 0.8V to 15V, providing flexibility for different applications.
- Output Current: Up to 3A, suitable for high-performance loads.
- Efficiency: Typically greater than 90% under standard operating conditions, contributing to lower thermal output.
- Switching Frequency: Fixed frequency operation, typically around 300kHz, which helps in optimizing the size of external components.
- Operating Temperature Range: -40°C to +125°C, making it suitable for harsh environments and industrial applications.
- Package Type: Available in a compact SOIC-8 package, which aids in thermal performance and PCB space savings.

## Applications

The MP173GJ-P is suitable for a wide range of applications, including but not limited to:

- Consumer electronics such as smartphones, tablets, and portable devices
- Industrial automation and control systems
- Telecommunications equipment, including routers and switches
- Automotive power management systems
- Medical devices requiring reliable and efficient power supplies

## Conclusion

The Monolithic Power Systems MP173GJ-P is a versatile and efficient step-down switching regulator that meets the demands of modern electronic systems. With its high efficiency, wide input voltage range, adjustable output voltage, and integrated protection features, it is an excellent choice for designers looking to optimize power management in their applications. Its compact size and robust performance make it suitable for a variety of industries, ensuring reliable operation in diverse environments.
MP173GJ-P Compare Parts
  • MP173GJ-P vs MP174GS
  • MP173GJ-P vs MP174GJ-Z
  • MP173GJ-P vs MP174GJ-P
  • MP173GJ-P vs MP174AGS-Z
  • MP173GJ-P vs MP174AGJ-Z
  • MP173GJ-P vs MP173GS-Z
  • MP173GJ-P vs MP173GS
  • MP173GJ-P vs MP173GJ-Z
  • MP173GJ-P vs MP173AGS-Z
  • MP173GJ-P vs MP173AGS-P
  • MP173GJ-P vs MP173AGJ-Z
  • MP173GJ-P vs MP173AGJ-P
  • MP173GJ-P vs MP172GS-Z
  • MP173GJ-P vs MP172GS
  • MP173GJ-P vs MP172GJ-Z
  • MP173GJ-P vs MP172GJ-P
  • MP173GJ-P vs MP172AGS-Z
  • MP173GJ-P vs MP172AGS-P
  • MP173GJ-P vs MP172AGJ-Z
  • MP173GJ-P vs MP172AGJ-P
  • MP173GJ-P vs MP171GS-Z
  • MP173GJ-P vs MP171GS
  • MP173GJ-P vs MP171GJ-Z
  • MP173GJ-P vs MP171GJ-P
  • MP173GJ-P vs MP171AGS-Z
  • MP173GJ-P vs MP171AGS-P
  • MP173GJ-P vs MP171AGJ-Z
  • MP173GJ-P vs MP171AGJ-P
  • MP173GJ-P vs MP163CGSE-5-Z
  • MP173GJ-P vs MP163CGSE-5
  • MP173GJ-P vs MP163CGSE-33-Z
  • MP173GJ-P vs MP163CGSE-33
  • MP173GJ-P vs MP163CGS-5-Z
  • MP173GJ-P vs MP163CGS-5
  • MP173GJ-P vs MP163CGS-33-Z
  • MP173GJ-P vs MP163CGS-33
  • MP173GJ-P vs MP163BGSE-33-Z
  • MP173GJ-P vs MP163BGSE-33
  • MP173GJ-P vs MP163BGS-33-Z
  • MP173GJ-P vs MP163BGS-33
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping