MIC918YC5 TR
MIC918YC5 TR
Active
Description:  IC OPAMP VFB 1 CIRCUIT SC70-5
Manufacturer:  Microchip Technology
History Price: $0.49000
In Stock: 7900
MIC918YC5 TR Specification
Specification
Part No
MIC918YC5 TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
1500V/μs
Gain Bandwidth Product
51 MHz
-3db Bandwidth
109 MHz
Current - Input Bias
3.5 μA
Voltage - Input Offset
300 μV
Current - Supply
2.4mA
Current - Output / Channel
72 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
MIC918YC5 TR Related Parts
MIC6211BM5-TR
MIC6211BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6211YM5-TR
MIC6211YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6251BM5
MIC6251BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5
MIC7111BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5-TR
MIC7111BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111YM5-TR
MIC7111YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7122BMM
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM-TR
MIC7122BMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM
MIC7122YMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM-TR
MIC7122YMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7201BM5 TS
MIC7201BM5 TS
Micrel
GAIN BLOCK DIFFERENCE AMPLIFIER
MIC918YC5 TR Description

## Overview of Microchip Technology MIC918YC5 TR

The MIC918YC5 TR is a precision low-dropout regulator (LDO) designed for applications that require a stable and efficient voltage regulation solution. This device is part of Microchip Technology’s comprehensive LDO series, providing excellent performance in low-voltage systems where power efficiency, low quiescent current, and minimal output noise are crucial. The MIC918YC5 TR is optimized for use in battery-powered devices, portable electronics, and sensitive analog circuits.

## Key Features

* Low Dropout Voltage: The MIC918YC5 TR offers a very low dropout voltage, which allows the regulator to maintain a stable output voltage even when the input voltage is close to the desired output level. This feature is essential for efficient power management in battery-operated systems.
* High Precision: It provides a highly accurate output voltage with a tolerance as low as ±2%, ensuring reliable operation in applications where voltage stability is critical.
* Low Quiescent Current: The quiescent current (Iq) is very low, typically around 35µA, which contributes to energy savings in low-power and portable applications.
* Low Output Noise: The MIC918YC5 TR is designed to minimize output voltage noise, which is crucial for powering sensitive analog or RF circuits, where even small fluctuations can affect performance.
* Wide Input Voltage Range: The regulator operates with an input voltage range of 2.5V to 6V, making it versatile and adaptable for various system designs.
* Fast Transient Response: This LDO offers fast transient response, which improves stability and ensures quick recovery from load variations.

## Specifications

* Input Voltage Range: 2.5V to 6V. This wide input voltage range makes the MIC918YC5 TR compatible with a variety of power supply configurations, including battery-powered and regulated power sources.
* Output Voltage: The MIC918YC5 TR is available in different output voltage options, with standard values such as 3.3V, 5V, and 1.8V. Custom voltages can also be requested.
* Dropout Voltage: Typically 30mV at a 10mA load and 100mV at a 100mA load, ensuring that the device can operate efficiently even when the input voltage is just slightly above the output voltage.
* Quiescent Current (Iq): 35µA typical, which is ideal for low-power systems where minimal current consumption is essential.
* Output Current: The MIC918YC5 TR can supply a continuous output current of up to 150mA, which is suitable for powering small to medium load devices.
* Ripple Rejection: The device offers high ripple rejection (typically 60dB at 1kHz), ensuring clean and stable output with minimal ripple from the input supply.
* Package Type: The MIC918YC5 TR is available in a small 5-pin SOT-23 package, making it suitable for compact designs where space is limited.

## Applications

* Battery-Powered Devices: The low quiescent current and low dropout voltage make the MIC918YC5 TR an excellent choice for battery-operated applications such as portable electronics, wearable devices, and handheld gadgets, where power efficiency and longevity are key considerations.
* Communication Systems: Ideal for powering sensitive communication circuits, including RF systems, where low noise and high precision are essential to maintain signal integrity.
* Analog and Digital Systems: Suitable for use in both analog and digital systems where stable voltage regulation is required for optimal performance. The LDO provides a clean supply to sensitive components such as sensors, op-amps, and ADCs.
* Medical Equipment: Used in medical devices where low power consumption and low noise are critical for ensuring the accuracy and reliability of diagnostic equipment and wearable medical devices.

## Performance Characteristics

* Energy Efficiency: The MIC918YC5 TR's low dropout voltage and low quiescent current allow it to operate efficiently, which is essential in battery-powered applications that require extended operating life.
* Low Noise and Ripple: The device's ability to suppress noise and ripple is particularly beneficial in powering precision analog circuits, such as sensors, audio equipment, and signal-processing systems.
* Thermal Performance: With a wide operating temperature range of -40°C to +125°C, the MIC918YC5 TR can function reliably in harsh environments, providing consistent performance in industrial, automotive, and medical applications.
* Stability and Reliability: Featuring internal current-limiting and thermal-shutdown protection, the MIC918YC5 TR ensures that the system is safeguarded against overloads and overheating, increasing the overall reliability of the system.

## Conclusion

The MIC918YC5 TR by Microchip Technology is a highly efficient, low-dropout linear regulator that combines low quiescent current, precise voltage regulation, and low output noise. Its features make it a suitable choice for a wide range of applications, including battery-powered devices, communication systems, and precision analog circuits. The compact SOT-23 package ensures that it can be integrated into space-constrained designs while maintaining robust performance. With its excellent performance characteristics, the MIC918YC5 TR is an ideal solution for modern power-sensitive applications.
MIC918YC5 TR Compare Parts
  • MIC918YC5 TR vs MIC923BC5TR
  • MIC918YC5 TR vs MIC923BC5-TR
  • MIC918YC5 TR vs MIC922YC5-TR
  • MIC918YC5 TR vs MIC922BC5-TR
  • MIC918YC5 TR vs MIC921YC5-TR
  • MIC918YC5 TR vs MIC921BC5TR
  • MIC918YC5 TR vs MIC921BC5-TR
  • MIC918YC5 TR vs MIC920YC5-TR
  • MIC918YC5 TR vs MIC920BC5-TR
  • MIC918YC5 TR vs MIC919YC5-TR
  • MIC918YC5 TR vs MIC919BC5-TR
  • MIC918YC5 TR vs MIC919BC5
  • MIC918YC5 TR vs MIC918BC5-TR
  • MIC918YC5 TR vs MIC918BC5
  • MIC918YC5 TR vs MIC916YQS-TR
  • MIC918YC5 TR vs MIC916YQS
  • MIC918YC5 TR vs MIC916BQS-TR
  • MIC918YC5 TR vs MIC916BQS
  • MIC918YC5 TR vs MIC916BQS
  • MIC918YC5 TR vs MIC915YMM-TR
  • MIC918YC5 TR vs MIC915YMM
  • MIC918YC5 TR vs MIC915BMM-TR
  • MIC918YC5 TR vs MIC915BMM
  • MIC918YC5 TR vs MIC915BMM
  • MIC918YC5 TR vs MIC914YM5-TR
  • MIC918YC5 TR vs MIC914BM5TR
  • MIC918YC5 TR vs MIC914BM5-TR
  • MIC918YC5 TR vs MIC914BM5 TS
  • MIC918YC5 TR vs MIC914BM5
  • MIC918YC5 TR vs MIC913YM5-TR
  • MIC918YC5 TR vs MIC913BM5-TR
  • MIC918YC5 TR vs MIC913BM5
  • MIC918YC5 TR vs MIC912YM5-TR
  • MIC918YC5 TR vs MIC912BM5TR
  • MIC918YC5 TR vs MIC912BM5-TR
  • MIC918YC5 TR vs MIC911YM5-TR
  • MIC918YC5 TR vs MIC911BM5TR
  • MIC918YC5 TR vs MIC911BM5-TR
  • MIC918YC5 TR vs MIC910YM5-TR
  • MIC918YC5 TR vs MIC910BM5-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping