Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MIC918YC5 TR
MIC918YC5 TR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 1 CIRCUIT SC70-5
Manufacturer:
Microchip Technology
Datasheet:
MIC918YC5 TR Datasheet
History Price: $0.49000
In Stock: 7900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC918YC5 TR vs MIC923BC5TR
Part No
MIC918YC5 TR
MIC923BC5TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Microchip Technology
Series
-
Teeny
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1500V/μs
2200V/μs
Gain Bandwidth Product
51 MHz
410 MHz
-3db Bandwidth
109 MHz
-
Current - Input Bias
3.5 μA
1.7 μA
Voltage - Input Offset
300 μV
400 μV
Current - Supply
2.4mA
2.5mA
Current - Output / Channel
72 mA
84 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
SC-70-5