MIC918YC5 TR
MIC918YC5 TR
Active
Description:  IC OPAMP VFB 1 CIRCUIT SC70-5
Manufacturer:  Microchip Technology
History Price: $0.49000
In Stock: 7900
MIC918YC5 TR vs MIC919BC5
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1500V/μs
1500V/μs
Gain Bandwidth Product
51 MHz
27 MHz
-3db Bandwidth
109 MHz
95 MHz
Current - Input Bias
3.5 μA
260 nA
Voltage - Input Offset
300 μV
400 μV
Current - Supply
2.4mA
550μA
Current - Output / Channel
72 mA
59 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
SC-70-5