☰
MIC7122YMM-TR
MIC7122YMM-TR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:  Microchip Technology
History Price: $2.15000
In Stock: 43040
MIC7122YMM-TR Specification
Specification
Part No
MIC7122YMM-TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.5V/μs
Gain Bandwidth Product
420 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
500 μV
Current - Supply
800μA (x2 Channels)
Current - Output / Channel
250 mA
Voltage - Supply Span (Min)
2.2 V
Voltage - Supply Span (Max)
15 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
MIC7122YMM-TR PDF Datasheet
MIC7122YMM-TR Related Parts
MIC6211BM5-TR
MIC6211BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6211YM5-TR
MIC6211YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6251BM5
MIC6251BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5
MIC7111BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5-TR
MIC7111BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111YM5-TR
MIC7111YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7122BMM
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM-TR
MIC7122BMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM
MIC7122YMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7201BM5 TS
MIC7201BM5 TS
Micrel
GAIN BLOCK DIFFERENCE AMPLIFIER
MIC7300BM5-TR
MIC7300BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7122YMM-TR Compare Parts
  • MIC7122YMM-TR vs MIC923BC5TR
  • MIC7122YMM-TR vs MIC923BC5-TR
  • MIC7122YMM-TR vs MIC922YC5-TR
  • MIC7122YMM-TR vs MIC922BC5-TR
  • MIC7122YMM-TR vs MIC921YC5-TR
  • MIC7122YMM-TR vs MIC921BC5TR
  • MIC7122YMM-TR vs MIC921BC5-TR
  • MIC7122YMM-TR vs MIC920YC5-TR
  • MIC7122YMM-TR vs MIC920BC5-TR
  • MIC7122YMM-TR vs MIC919YC5-TR
  • MIC7122YMM-TR vs MIC919BC5-TR
  • MIC7122YMM-TR vs MIC919BC5
  • MIC7122YMM-TR vs MIC918YC5-TR
  • MIC7122YMM-TR vs MIC918YC5 TR
  • MIC7122YMM-TR vs MIC918BC5-TR
  • MIC7122YMM-TR vs MIC918BC5
  • MIC7122YMM-TR vs MIC916YQS-TR
  • MIC7122YMM-TR vs MIC916YQS
  • MIC7122YMM-TR vs MIC916BQS-TR
  • MIC7122YMM-TR vs MIC916BQS
  • MIC7122YMM-TR vs MIC916BQS
  • MIC7122YMM-TR vs MIC915YMM-TR
  • MIC7122YMM-TR vs MIC915YMM
  • MIC7122YMM-TR vs MIC915BMM-TR
  • MIC7122YMM-TR vs MIC915BMM
  • MIC7122YMM-TR vs MIC915BMM
  • MIC7122YMM-TR vs MIC914YM5-TR
  • MIC7122YMM-TR vs MIC914BM5TR
  • MIC7122YMM-TR vs MIC914BM5-TR
  • MIC7122YMM-TR vs MIC914BM5 TS
  • MIC7122YMM-TR vs MIC914BM5
  • MIC7122YMM-TR vs MIC913YM5-TR
  • MIC7122YMM-TR vs MIC913BM5-TR
  • MIC7122YMM-TR vs MIC913BM5
  • MIC7122YMM-TR vs MIC912YM5-TR
  • MIC7122YMM-TR vs MIC912BM5TR
  • MIC7122YMM-TR vs MIC912BM5-TR
  • MIC7122YMM-TR vs MIC911YM5-TR
  • MIC7122YMM-TR vs MIC911BM5TR
  • MIC7122YMM-TR vs MIC911BM5-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.