Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Microchip Technology MIC4832YML-TR
MIC4832YML-TR
Active
PMIC - Lighting, Ballast Controllers
Description:
IC EL LAMP DRIVER 1KHZ 8MLF
Manufacturer:
Microchip Technology
Datasheet:
MIC4832YML-TR Datasheet
History Price: $1.80000
In Stock: 38600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4832YML-TR Specification
Specification
Part No
MIC4832YML-TR
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
EL Lamp Driver
Frequency
60Hz ~ 1kHz
Voltage - Supply
1.8V ~ 5.5V
Current - Supply
45 μA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad, 8-MLF?
Supplier Device Package
8-MLF? (2x2)
MIC4832YML-TR PDF Datasheet
MIC4832YML-TR Datasheet
Click and Download: MIC4832YML-TR Datasheet
MIC4832YML-TR Related Parts
MIC4826BMM
Microchip Technology
160V OUTPUT VOLTAGE, EL DRIVER
MIC4826BMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826BMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826YMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826YMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827BMM
Microchip Technology
180V OUTPUT VOLTAGE, EL DRIVER
MIC4827BMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827BMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827YMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827YMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4830YML
Micrel
LOW NOISE 180VP-P EL DRIVER
MIC4830YML TR
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
MIC4832YML-TR Compare Parts
MIC4832YML-TR vs MIC4834YMM
MIC4832YML-TR vs MIC4834YML-TR
MIC4832YML-TR vs MIC4833YML-TR
MIC4832YML-TR vs MIC4832YMM-TR
MIC4832YML-TR vs MIC4832YMM TR
MIC4832YML-TR vs MIC4832YMM
MIC4832YML-TR vs MIC4830YMM-TR
MIC4832YML-TR vs MIC4830YMM
MIC4832YML-TR vs MIC4830YMM
MIC4832YML-TR vs MIC4830YML-TR
MIC4832YML-TR vs MIC4830YML TR
MIC4832YML-TR vs MIC4830YML
MIC4832YML-TR vs MIC4827YMM-TR
MIC4832YML-TR vs MIC4827YMM
MIC4832YML-TR vs MIC4827BMM-TR
MIC4832YML-TR vs MIC4827BMM
MIC4832YML-TR vs MIC4827BMM
MIC4832YML-TR vs MIC4826YMM-TR
MIC4832YML-TR vs MIC4826YMM
MIC4832YML-TR vs MIC4826BMM-TR
MIC4832YML-TR vs MIC4826BMM
MIC4832YML-TR vs MIC4826BMM
MIC4832YML-TR vs MIC4826BMMTR
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.