Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Microchip Technology MIC4826YMM-TR
MIC4826YMM-TR
Active
PMIC - Lighting, Ballast Controllers
Description:
IC EL LAMP DRIVER 1KHZ 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC4826YMM-TR Datasheet
History Price: $1.79000
In Stock: 15400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4826YMM-TR Specification
Specification
Part No
MIC4826YMM-TR
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
EL Lamp Driver
Frequency
60Hz ~ 1kHz
Voltage - Supply
1.8V ~ 5.5V
Current - Supply
21 μA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
MIC4826YMM-TR PDF Datasheet
MIC4826YMM-TR Datasheet
Click and Download: MIC4826YMM-TR Datasheet
MIC4826YMM-TR Related Parts
MIC4826BMM
Microchip Technology
160V OUTPUT VOLTAGE, EL DRIVER
MIC4826BMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826BMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826YMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827BMM
Microchip Technology
180V OUTPUT VOLTAGE, EL DRIVER
MIC4827BMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827BMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827YMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827YMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4830YML
Micrel
LOW NOISE 180VP-P EL DRIVER
MIC4830YML TR
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
MIC4830YML-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MLF
MIC4826YMM-TR Compare Parts
MIC4826YMM-TR vs MIC4834YMM
MIC4826YMM-TR vs MIC4834YML-TR
MIC4826YMM-TR vs MIC4833YML-TR
MIC4826YMM-TR vs MIC4832YMM-TR
MIC4826YMM-TR vs MIC4832YMM TR
MIC4826YMM-TR vs MIC4832YMM
MIC4826YMM-TR vs MIC4832YML-TR
MIC4826YMM-TR vs MIC4830YMM-TR
MIC4826YMM-TR vs MIC4830YMM
MIC4826YMM-TR vs MIC4830YMM
MIC4826YMM-TR vs MIC4830YML-TR
MIC4826YMM-TR vs MIC4830YML TR
MIC4826YMM-TR vs MIC4830YML
MIC4826YMM-TR vs MIC4827YMM-TR
MIC4826YMM-TR vs MIC4827YMM
MIC4826YMM-TR vs MIC4827BMM-TR
MIC4826YMM-TR vs MIC4827BMM
MIC4826YMM-TR vs MIC4827BMM
MIC4826YMM-TR vs MIC4826YMM
MIC4826YMM-TR vs MIC4826BMM-TR
MIC4826YMM-TR vs MIC4826BMM
MIC4826YMM-TR vs MIC4826BMM
MIC4826YMM-TR vs MIC4826BMMTR
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.