Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Microchip Technology MIC4832YML-TR
MIC4832YML-TR
Active
PMIC - Lighting, Ballast Controllers
Description:
IC EL LAMP DRIVER 1KHZ 8MLF
Manufacturer:
Microchip Technology
Datasheet:
MIC4832YML-TR Datasheet
History Price: $1.80000
In Stock: 38600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4832YML-TR vs MIC4827BMM-TR
Part No
MIC4832YML-TR
MIC4827BMM-TR
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Type
EL Lamp Driver
EL Lamp Driver
Frequency
60Hz ~ 1kHz
60Hz ~ 1kHz
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Current - Supply
45 μA
21 μA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFDFN Exposed Pad, 8-MLF?
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MLF? (2x2)
8-MSOP