Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Microchip Technology MIC4827YMM-TR
MIC4827YMM-TR
Active
PMIC - Lighting, Ballast Controllers
Description:
IC EL LAMP DRIVER 1KHZ 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC4827YMM-TR Datasheet
History Price: $1.97000
In Stock: 46905
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4827YMM-TR Specification
Specification
Part No
MIC4827YMM-TR
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
EL Lamp Driver
Frequency
60Hz ~ 1kHz
Voltage - Supply
1.8V ~ 5.5V
Current - Supply
21 μA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
MIC4827YMM-TR Related Parts
MIC4826BMM
Microchip Technology
160V OUTPUT VOLTAGE, EL DRIVER
MIC4826BMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826BMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826YMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4826YMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827BMM
Microchip Technology
180V OUTPUT VOLTAGE, EL DRIVER
MIC4827BMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827BMM-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4827YMM
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
MIC4830YML
Micrel
LOW NOISE 180VP-P EL DRIVER
MIC4830YML TR
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
MIC4830YML-TR
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MLF
MIC4827YMM-TR Compare Parts
MIC4827YMM-TR vs MIC4834YMM
MIC4827YMM-TR vs MIC4834YML-TR
MIC4827YMM-TR vs MIC4833YML-TR
MIC4827YMM-TR vs MIC4832YMM-TR
MIC4827YMM-TR vs MIC4832YMM TR
MIC4827YMM-TR vs MIC4832YMM
MIC4827YMM-TR vs MIC4832YML-TR
MIC4827YMM-TR vs MIC4830YMM-TR
MIC4827YMM-TR vs MIC4830YMM
MIC4827YMM-TR vs MIC4830YMM
MIC4827YMM-TR vs MIC4830YML-TR
MIC4827YMM-TR vs MIC4830YML TR
MIC4827YMM-TR vs MIC4830YML
MIC4827YMM-TR vs MIC4827YMM
MIC4827YMM-TR vs MIC4827BMM-TR
MIC4827YMM-TR vs MIC4827BMM
MIC4827YMM-TR vs MIC4827BMM
MIC4827YMM-TR vs MIC4826YMM-TR
MIC4827YMM-TR vs MIC4826YMM
MIC4827YMM-TR vs MIC4826BMM-TR
MIC4827YMM-TR vs MIC4826BMM
MIC4827YMM-TR vs MIC4826BMM
MIC4827YMM-TR vs MIC4826BMMTR
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much