Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Microchip Technology MCP23017-E/SP
MCP23017-E/SP
Active
Interface - I/O Expanders
Description:
IC XPNDR 1.7MHZ I2C 28SDIP
Manufacturer:
Microchip Technology
Datasheet:
MCP23017-E/SP Datasheet
History Price: $1.79000
In Stock: 2385
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP23017-E/SP Specification
Specification
Part No
MCP23017-E/SP
Category
Interface - I/O Expanders
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
16
Interface
I2C
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
25mA
Clock Frequency
1.7 MHz
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-SPDIP
MCP23017-E/SP PDF Datasheet
MCP23017-E/SP Datasheet
Click and Download: MCP23017-E/SP Datasheet
MCP23017-E/SP Related Parts
MCP23008-E/ML
Microchip Technology
IC XPNDR 1.7MHZ I2C 20QFN
MCP23008-E/P
Microchip Technology
IC XPNDR 1.7MHZ I2C 18DIP
MCP23008-E/SO
Microchip Technology
IC XPNDR 1.7MHZ I2C 18SOIC
MCP23008-E/SS
Microchip Technology
IC XPNDR 1.7MHZ I2C 20SSOP
MCP23008-E/SSVAO
Microchip Technology
IC XPNDR 10MHZ I2C 20SSOP
MCP23008T-E/ML
Microchip Technology
IC XPNDR 1.7MHZ I2C 20QFN
MCP23008T-E/SO
Microchip Technology
IC XPNDR 1.7MHZ I2C 18SOIC
MCP23008T-E/SS
Microchip Technology
IC XPNDR 1.7MHZ I2C 20SSOP
MCP23008T-E/SSVAO
Microchip Technology
IC XPNDR 10MHZ I2C 20SSOP
MCP23009-E/MG
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
MCP23009-E/P
Microchip Technology
IC XPNDR 3.4MHZ I2C 18DIP
MCP23009-E/SO
Microchip Technology
IC XPNDR 3.4MHZ I2C 18SOIC
MCP23017-E/SP Compare Parts
MCP23017-E/SP vs MCP25055-I/SL
MCP23017-E/SP vs MCP25055-I/P
MCP23017-E/SP vs MCP25050T-I/SL
MCP23017-E/SP vs MCP25050T-E/SL
MCP23017-E/SP vs MCP25050-I/SL
MCP23017-E/SP vs MCP25050-I/P
MCP23017-E/SP vs MCP25050-E/SL
MCP23017-E/SP vs MCP25050-E/P
MCP23017-E/SP vs MCP25025T-I/SL
MCP23017-E/SP vs MCP25025-I/SL
MCP23017-E/SP vs MCP25025-I/P
MCP23017-E/SP vs MCP25020T-I/SL
MCP23017-E/SP vs MCP25020T-E/SL
MCP23017-E/SP vs MCP25020-I/SL
MCP23017-E/SP vs MCP25020-I/P
MCP23017-E/SP vs MCP25020-E/SL
MCP23017-E/SP vs MCP25020-E/P
MCP23017-E/SP vs MCP23S18T-E/SO
MCP23017-E/SP vs MCP23S18T-E/MJVAO
MCP23017-E/SP vs MCP23S18T-E/MJ
MCP23017-E/SP vs MCP23S18-E/SP
MCP23017-E/SP vs MCP23S18-E/SO
MCP23017-E/SP vs MCP23S18-E/MJ
MCP23017-E/SP vs MCP23S17T-E/SS
MCP23017-E/SP vs MCP23S17T-E/SO
MCP23017-E/SP vs MCP23S17T-E/ML
MCP23017-E/SP vs MCP23S17-E/SS
MCP23017-E/SP vs MCP23S17-E/SP
MCP23017-E/SP vs MCP23S17-E/SO
MCP23017-E/SP vs MCP23S17-E/ML
MCP23017-E/SP vs MCP23S09T-E/SO
MCP23017-E/SP vs MCP23S09T-E/MG
MCP23017-E/SP vs MCP23S09-E/SO
MCP23017-E/SP vs MCP23S09-E/P
MCP23017-E/SP vs MCP23S09-E/MG
MCP23017-E/SP vs MCP23S08T-E/SS
MCP23017-E/SP vs MCP23S08T-E/SO
MCP23017-E/SP vs MCP23S08T-E/ML
MCP23017-E/SP vs MCP23S08-E/SS
MCP23017-E/SP vs MCP23S08-E/SO
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend