☰
MCP23008T-E/ML
MCP23008T-E/ML
Active
Description:  IC XPNDR 1.7MHZ I2C 20QFN
Manufacturer:  Microchip Technology
History Price: $1.58000
In Stock: 18720
MCP23008T-E/ML Specification
Specification
Part No
MCP23008T-E/ML
Category
Interface - I/O Expanders
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
8
Interface
I2C
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
25mA
Clock Frequency
1.7 MHz
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
MCP23008T-E/ML PDF Datasheet
MCP23008T-E/ML Related Parts
MCP23008-E/ML
MCP23008-E/ML
Microchip Technology
IC XPNDR 1.7MHZ I2C 20QFN
MCP23008-E/P
MCP23008-E/P
Microchip Technology
IC XPNDR 1.7MHZ I2C 18DIP
MCP23008-E/SO
MCP23008-E/SO
Microchip Technology
IC XPNDR 1.7MHZ I2C 18SOIC
MCP23008-E/SS
MCP23008-E/SS
Microchip Technology
IC XPNDR 1.7MHZ I2C 20SSOP
MCP23008-E/SSVAO
MCP23008-E/SSVAO
Microchip Technology
IC XPNDR 10MHZ I2C 20SSOP
MCP23008T-E/SO
MCP23008T-E/SO
Microchip Technology
IC XPNDR 1.7MHZ I2C 18SOIC
MCP23008T-E/SS
MCP23008T-E/SS
Microchip Technology
IC XPNDR 1.7MHZ I2C 20SSOP
MCP23008T-E/SSVAO
MCP23008T-E/SSVAO
Microchip Technology
IC XPNDR 10MHZ I2C 20SSOP
MCP23009-E/MG
MCP23009-E/MG
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
MCP23009-E/P
MCP23009-E/P
Microchip Technology
IC XPNDR 3.4MHZ I2C 18DIP
MCP23009-E/SO
MCP23009-E/SO
Microchip Technology
IC XPNDR 3.4MHZ I2C 18SOIC
MCP23009-E/SS
MCP23009-E/SS
Microchip Technology
IC XPNDR 3.4MHZ I2C 20SSOP
MCP23008T-E/ML Description
Overview of Microchip Technology MCP23008T-E/ML

The Microchip Technology MCP23008T-E/ML is an I2C I/O expander that provides additional GPIO (General Purpose Input/Output) pins for microcontrollers and microprocessors. This device is particularly useful in applications where the number of available I/O pins is limited, allowing designers to expand their system's capabilities without increasing the complexity of the design. The MCP23008 is designed for low-power applications and is suitable for a variety of embedded systems.

Key Specifications

- Number of I/O Pins: 8 GPIO pins
- Interface: I2C (Inter-Integrated Circuit)
- Supply Voltage (VDD): 1.8V to 5.5V
- Input Voltage Levels: Compatible with 5V and 3.3V logic levels
- Operating Current: 1 µA (typical) in standby mode
- I2C Addressing: Configurable with up to 8 devices on the same bus
- Package Type: TSSOP (Thin Shrink Small Outline Package) with 14 pins
- Temperature Range: -40°C to +125°C

Functional Characteristics

The MCP23008T-E/ML features eight GPIO pins that can be configured as either inputs or outputs, providing flexibility for various applications. Each pin can be individually programmed to either pull-up or pull-down resistors, enhancing its usability in different circuit configurations. The device communicates with the host microcontroller via the I2C interface, allowing for easy integration into existing systems.

Performance Metrics

The MCP23008 operates with a supply voltage range of 1.8V to 5.5V, making it compatible with a wide range of microcontrollers. The device supports I2C communication speeds of up to 1 MHz, ensuring fast data transfer rates. The low operating current of 1 µA in standby mode contributes to energy efficiency, making it suitable for battery-powered applications.

I/O Configuration and Features

The GPIO pins of the MCP23008 can be configured in various ways to suit different application needs:

- Input Mode: Each pin can be set as an input with programmable pull-up resistors, allowing for easy connection to switches or sensors.
- Output Mode: Pins can be configured as outputs to drive LEDs or other devices, with the ability to set the output state high or low.
- Interrupt Capability: The device includes an interrupt feature that can signal the host microcontroller when an input state changes, allowing for efficient event-driven programming.

Applications

The MCP23008T-E/ML is suitable for a wide range of applications, including:

- Consumer Electronics: Used in remote controls, home appliances, and other devices requiring additional I/O capabilities.
- Industrial Automation: Ideal for control systems, sensor interfaces, and data acquisition systems where multiple inputs and outputs are needed.
- Embedded Systems: Employed in microcontroller-based projects where GPIO expansion is necessary, such as robotics and IoT devices.
- Automotive Applications: Utilized in automotive electronics for controlling various functions and monitoring sensor inputs.

Integration and Development

Microchip Technology provides comprehensive support for the MCP23008, including datasheets, application notes, and development tools. The TSSOP package allows for easy integration into printed circuit boards (PCBs), and the device is compatible with various development platforms. Additionally, Microchip offers evaluation boards to facilitate testing and prototyping, making it easier for engineers to implement the MCP23008 in their designs.

Conclusion

The Microchip Technology MCP23008T-E/ML is a versatile I2C I/O expander that enhances the GPIO capabilities of microcontrollers and microprocessors. With its flexible configuration options, low power consumption, and ease of integration, it is an excellent choice for a variety of embedded applications. The MCP23008 provides a reliable solution for engineers looking to expand their system's I/O capabilities while maintaining efficiency and performance.
MCP23008T-E/ML Compare Parts
  • MCP23008T-E/ML vs MCP25055-I/SL
  • MCP23008T-E/ML vs MCP25055-I/P
  • MCP23008T-E/ML vs MCP25050T-I/SL
  • MCP23008T-E/ML vs MCP25050T-E/SL
  • MCP23008T-E/ML vs MCP25050-I/SL
  • MCP23008T-E/ML vs MCP25050-I/P
  • MCP23008T-E/ML vs MCP25050-E/SL
  • MCP23008T-E/ML vs MCP25050-E/P
  • MCP23008T-E/ML vs MCP25025T-I/SL
  • MCP23008T-E/ML vs MCP25025-I/SL
  • MCP23008T-E/ML vs MCP25025-I/P
  • MCP23008T-E/ML vs MCP25020T-I/SL
  • MCP23008T-E/ML vs MCP25020T-E/SL
  • MCP23008T-E/ML vs MCP25020-I/SL
  • MCP23008T-E/ML vs MCP25020-I/P
  • MCP23008T-E/ML vs MCP25020-E/SL
  • MCP23008T-E/ML vs MCP25020-E/P
  • MCP23008T-E/ML vs MCP23S18T-E/SO
  • MCP23008T-E/ML vs MCP23S18T-E/MJVAO
  • MCP23008T-E/ML vs MCP23S18T-E/MJ
  • MCP23008T-E/ML vs MCP23S18-E/SP
  • MCP23008T-E/ML vs MCP23S18-E/SO
  • MCP23008T-E/ML vs MCP23S18-E/MJ
  • MCP23008T-E/ML vs MCP23S17T-E/SS
  • MCP23008T-E/ML vs MCP23S17T-E/SO
  • MCP23008T-E/ML vs MCP23S17T-E/ML
  • MCP23008T-E/ML vs MCP23S17-E/SS
  • MCP23008T-E/ML vs MCP23S17-E/SP
  • MCP23008T-E/ML vs MCP23S17-E/SO
  • MCP23008T-E/ML vs MCP23S17-E/ML
  • MCP23008T-E/ML vs MCP23S09T-E/SO
  • MCP23008T-E/ML vs MCP23S09T-E/MG
  • MCP23008T-E/ML vs MCP23S09-E/SO
  • MCP23008T-E/ML vs MCP23S09-E/P
  • MCP23008T-E/ML vs MCP23S09-E/MG
  • MCP23008T-E/ML vs MCP23S08T-E/SS
  • MCP23008T-E/ML vs MCP23S08T-E/SO
  • MCP23008T-E/ML vs MCP23S08T-E/ML
  • MCP23008T-E/ML vs MCP23S08-E/SS
  • MCP23008T-E/ML vs MCP23S08-E/SO
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend