☰
MCP23008-E/P
MCP23008-E/P
Active
Description:  IC XPNDR 1.7MHZ I2C 18DIP
Manufacturer:  Microchip Technology
History Price: $1.63000
In Stock: 37000
MCP23008-E/P Specification
Specification
Part No
MCP23008-E/P
Category
Interface - I/O Expanders
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
8
Interface
I2C
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
25mA
Clock Frequency
1.7 MHz
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-PDIP
MCP23008-E/P PDF Datasheet
MCP23008-E/P Related Parts
MCP23008-E/ML
MCP23008-E/ML
Microchip Technology
IC XPNDR 1.7MHZ I2C 20QFN
MCP23008-E/SO
MCP23008-E/SO
Microchip Technology
IC XPNDR 1.7MHZ I2C 18SOIC
MCP23008-E/SS
MCP23008-E/SS
Microchip Technology
IC XPNDR 1.7MHZ I2C 20SSOP
MCP23008-E/SSVAO
MCP23008-E/SSVAO
Microchip Technology
IC XPNDR 10MHZ I2C 20SSOP
MCP23008T-E/ML
MCP23008T-E/ML
Microchip Technology
IC XPNDR 1.7MHZ I2C 20QFN
MCP23008T-E/SO
MCP23008T-E/SO
Microchip Technology
IC XPNDR 1.7MHZ I2C 18SOIC
MCP23008T-E/SS
MCP23008T-E/SS
Microchip Technology
IC XPNDR 1.7MHZ I2C 20SSOP
MCP23008T-E/SSVAO
MCP23008T-E/SSVAO
Microchip Technology
IC XPNDR 10MHZ I2C 20SSOP
MCP23009-E/MG
MCP23009-E/MG
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
MCP23009-E/P
MCP23009-E/P
Microchip Technology
IC XPNDR 3.4MHZ I2C 18DIP
MCP23009-E/SO
MCP23009-E/SO
Microchip Technology
IC XPNDR 3.4MHZ I2C 18SOIC
MCP23009-E/SS
MCP23009-E/SS
Microchip Technology
IC XPNDR 3.4MHZ I2C 20SSOP
MCP23008-E/P Description
Overview of Microchip Technology MCP23008-E/P

The Microchip Technology MCP23008-E/P is an I2C-compatible I/O port expander that provides additional GPIO (General Purpose Input/Output) capabilities for microcontrollers and embedded systems. This device is particularly useful in applications where the number of available pins on a microcontroller is limited, allowing designers to expand their I/O options seamlessly. The MCP23008-E/P can control up to 8 additional pins, making it ideal for various applications, including sensor interfaces, LED control, and button inputs.

Key Specifications

1. Supply Voltage (VDD): The MCP23008 operates within a supply voltage range of 1.8V to 5.5V, making it compatible with a wide variety of microcontrollers and logic levels.

2. I2C Interface: The device communicates using the I2C protocol, supporting standard mode (up to 100 kHz) and fast mode (up to 400 kHz). This allows multiple devices to be connected on the same bus while minimizing pin usage.

3. Number of GPIO Pins: The MCP23008 features 8 GPIO pins that can be configured individually as either inputs or outputs, providing flexibility for various interfacing needs.

4. Interrupt Capability: It includes an interrupt output pin that can signal the host microcontroller when any input state changes, enabling efficient event-driven programming without constant polling.

5. Input/Output Configuration: Each GPIO pin can be configured as either an input or output through dedicated registers, allowing for versatile application designs.

6. Pull-Up Resistors: The MCP23008 has internal pull-up resistors that can be enabled or disabled for each input pin, simplifying circuit design and reducing external component count.

7. Power Consumption: The device exhibits low power consumption characteristics, typically consuming around 1 µA in sleep mode and up to 200 µA during active operation.

8. Package Type: The MCP23008-E/P is available in a PDIP-8 package, which facilitates easy prototyping and integration into various electronic designs.

9. Temperature Range: The operational temperature range is from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.

10. Addressing Options: Multiple MCP23008 devices can be connected on the same I2C bus by configuring their address pins (A0, A1, A2), allowing for up to eight devices on a single bus.

Functional Description

The MCP23008-E/P serves as an interface between the microcontroller and peripheral devices by expanding the number of available I/O ports. Each of its 8 GPIO pins can be programmed independently as inputs or outputs through internal registers accessible via the I2C interface. This capability allows developers to connect various peripherals such as buttons, sensors, or LEDs without requiring additional I/O lines from the microcontroller.

The interrupt feature is particularly beneficial in applications where immediate action is required upon changes in input states, such as detecting button presses or signal transitions from sensors. This reduces CPU overhead by eliminating the need for continuous polling of input states.

Applications

The MCP23008-E/P finds utility across various applications:
- Embedded Systems: Used in microcontroller-based systems where additional I/O ports are needed for interfacing with buttons, LEDs, sensors, or other peripherals.
- Consumer Electronics: Commonly employed in devices like remote controls and smart appliances that require multiple control signals.
- Industrial Automation: Utilized in control systems that require monitoring and controlling multiple inputs/outputs with minimal wiring complexity.
- Communication Equipment: Can be used in routers or switches where additional control lines are necessary for managing various interfaces.

Advantages

1. Scalability: By using multiple MCP23008 devices on the same I2C bus, designers can easily scale their designs to accommodate more I/O without increasing complexity.
2. Flexibility: With programmable I/O pins that can be configured individually as inputs or outputs, this device supports diverse application needs.
3. Low Power Operation: Its low power consumption makes it ideal for battery-operated devices where energy efficiency is crucial.
4. Robust Communication Protocol: The use of the I2C protocol simplifies connections between multiple devices while minimizing pin count requirements on the microcontroller.

In conclusion, the Microchip Technology MCP23008-E/P is a versatile and efficient I/O port expander that enhances the capabilities of microcontrollers by providing additional GPIOs through a simple I2C interface. Its compact design combined with low power consumption and flexible configuration options makes it an excellent choice for a wide range of electronic applications across various industries.
MCP23008-E/P Compare Parts
  • MCP23008-E/P vs MCP25055-I/SL
  • MCP23008-E/P vs MCP25055-I/P
  • MCP23008-E/P vs MCP25050T-I/SL
  • MCP23008-E/P vs MCP25050T-E/SL
  • MCP23008-E/P vs MCP25050-I/SL
  • MCP23008-E/P vs MCP25050-I/P
  • MCP23008-E/P vs MCP25050-E/SL
  • MCP23008-E/P vs MCP25050-E/P
  • MCP23008-E/P vs MCP25025T-I/SL
  • MCP23008-E/P vs MCP25025-I/SL
  • MCP23008-E/P vs MCP25025-I/P
  • MCP23008-E/P vs MCP25020T-I/SL
  • MCP23008-E/P vs MCP25020T-E/SL
  • MCP23008-E/P vs MCP25020-I/SL
  • MCP23008-E/P vs MCP25020-I/P
  • MCP23008-E/P vs MCP25020-E/SL
  • MCP23008-E/P vs MCP25020-E/P
  • MCP23008-E/P vs MCP23S18T-E/SO
  • MCP23008-E/P vs MCP23S18T-E/MJVAO
  • MCP23008-E/P vs MCP23S18T-E/MJ
  • MCP23008-E/P vs MCP23S18-E/SP
  • MCP23008-E/P vs MCP23S18-E/SO
  • MCP23008-E/P vs MCP23S18-E/MJ
  • MCP23008-E/P vs MCP23S17T-E/SS
  • MCP23008-E/P vs MCP23S17T-E/SO
  • MCP23008-E/P vs MCP23S17T-E/ML
  • MCP23008-E/P vs MCP23S17-E/SS
  • MCP23008-E/P vs MCP23S17-E/SP
  • MCP23008-E/P vs MCP23S17-E/SO
  • MCP23008-E/P vs MCP23S17-E/ML
  • MCP23008-E/P vs MCP23S09T-E/SO
  • MCP23008-E/P vs MCP23S09T-E/MG
  • MCP23008-E/P vs MCP23S09-E/SO
  • MCP23008-E/P vs MCP23S09-E/P
  • MCP23008-E/P vs MCP23S09-E/MG
  • MCP23008-E/P vs MCP23S08T-E/SS
  • MCP23008-E/P vs MCP23S08T-E/SO
  • MCP23008-E/P vs MCP23S08T-E/ML
  • MCP23008-E/P vs MCP23S08-E/SS
  • MCP23008-E/P vs MCP23S08-E/SO
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend