☰
MCP23008-E/ML
MCP23008-E/ML
Active
Description:  IC XPNDR 1.7MHZ I2C 20QFN
Manufacturer:  Microchip Technology
History Price: $1.58000
In Stock: 16570
MCP23008-E/ML Specification
Specification
Part No
MCP23008-E/ML
Category
Interface - I/O Expanders
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
8
Interface
I2C
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
25mA
Clock Frequency
1.7 MHz
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
MCP23008-E/ML PDF Datasheet
MCP23008-E/ML Related Parts
MCP23008-E/P
MCP23008-E/P
Microchip Technology
IC XPNDR 1.7MHZ I2C 18DIP
MCP23008-E/SO
MCP23008-E/SO
Microchip Technology
IC XPNDR 1.7MHZ I2C 18SOIC
MCP23008-E/SS
MCP23008-E/SS
Microchip Technology
IC XPNDR 1.7MHZ I2C 20SSOP
MCP23008-E/SSVAO
MCP23008-E/SSVAO
Microchip Technology
IC XPNDR 10MHZ I2C 20SSOP
MCP23008T-E/ML
MCP23008T-E/ML
Microchip Technology
IC XPNDR 1.7MHZ I2C 20QFN
MCP23008T-E/SO
MCP23008T-E/SO
Microchip Technology
IC XPNDR 1.7MHZ I2C 18SOIC
MCP23008T-E/SS
MCP23008T-E/SS
Microchip Technology
IC XPNDR 1.7MHZ I2C 20SSOP
MCP23008T-E/SSVAO
MCP23008T-E/SSVAO
Microchip Technology
IC XPNDR 10MHZ I2C 20SSOP
MCP23009-E/MG
MCP23009-E/MG
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
MCP23009-E/P
MCP23009-E/P
Microchip Technology
IC XPNDR 3.4MHZ I2C 18DIP
MCP23009-E/SO
MCP23009-E/SO
Microchip Technology
IC XPNDR 3.4MHZ I2C 18SOIC
MCP23009-E/SS
MCP23009-E/SS
Microchip Technology
IC XPNDR 3.4MHZ I2C 20SSOP
MCP23008-E/ML Description
Introduction to Microchip Technology MCP23008-E/ML

The MCP23008-E/ML is an I2C I/O port expander manufactured by Microchip Technology. It provides an efficient solution for expanding the number of input/output (I/O) pins available to microcontrollers. This device is particularly useful in applications where additional GPIOs are needed, such as in consumer electronics, industrial automation, and various embedded systems. By utilizing the I2C interface, the MCP23008 allows for easy integration into existing designs while minimizing the number of required pins on the host microcontroller.

Key Specifications

1. I2C Interface: The MCP23008 features a standard I2C interface that supports communication speeds of up to 1 MHz in fast mode. This allows for seamless integration with various microcontrollers and other I2C-compatible devices.

2. Number of I/O Pins: The device provides 8 GPIO pins, which can be individually configured as inputs or outputs. This flexibility makes it suitable for a wide range of applications requiring different configurations.

3. Operating Voltage Range: The MCP23008 operates over a supply voltage range of 1.8V to 5.5V, making it compatible with both low-voltage and standard logic levels.

4. Input/Output Voltage Levels: The device supports input and output voltage levels that are compatible with both 3.3V and 5V systems, enabling easy interfacing with various components.

5. Interrupt Functionality: The MCP23008 includes an interrupt output pin (INT) that signals the host microcontroller when there are changes in the input states of any GPIO pins. This feature allows for efficient event-driven programming, reducing the need for constant polling.

6. Power Consumption: Designed for low power consumption, the MCP23008 typically consumes around 1 µA in standby mode and up to 200 µA during active operation, making it suitable for battery-powered applications.

7. Pin Configuration: The MCP23008 comes in a compact QFN package (8-pin), which helps save board space while maintaining excellent performance characteristics.

8. Pull-up Resistors: Each GPIO pin can be configured with internal pull-up resistors, simplifying circuit design by eliminating the need for external resistors in many applications.

9. Temperature Range: The operating temperature range is from -40°C to +85°C, ensuring reliable performance in harsh environments often encountered in industrial applications.

10. Addressing Capability: The device supports multiple instances on the same I2C bus by allowing users to set different addresses using hardware configuration pins (A0-A2). This scalability enables designers to expand their system's capabilities without additional complexity.

11. GPIO Configuration Registers: Each GPIO pin can be configured through dedicated registers, allowing users to set pin directions (input/output) and enable or disable pull-up resistors as needed.

12. High-Speed Mode Support: In addition to standard and fast modes, the MCP23008 supports high-speed mode up to 3.4 MHz, facilitating faster data transfer rates when necessary.

13. Low-Voltage Compatibility: With its ability to operate at low voltages down to 1.8V, this port expander is well-suited for modern low-power applications and battery-operated devices.

Applications

The MCP23008-E/ML is versatile and can be applied in numerous scenarios:

- Consumer Electronics: It is commonly used in devices such as remote controls or smart home appliances where additional GPIOs are required for buttons or sensors.

- Industrial Automation: Ideal for use in control systems where multiple inputs and outputs are needed without increasing design complexity.

- Embedded Systems Development: Frequently utilized in microcontroller-based projects needing extra I/O capabilities while keeping pin counts low.

- IoT Devices: Provides essential I/O expansion necessary for Internet of Things devices that require numerous sensors and actuators.

- Robotics Applications: Can be employed in robotic control systems that require multiple sensor inputs or actuator outputs through a single communication interface.

Conclusion

The Microchip Technology MCP23008-E/ML port expander offers an effective solution for enhancing GPIO capabilities within various electronic applications. With its flexible configuration options, low power consumption, and compatibility with standard communication protocols like I2C, it stands out as an excellent choice for engineers looking to efficiently expand their system's functionality. Whether utilized in consumer products or industrial environments, the MCP23008 provides reliable performance tailored to modern electronic design requirements, making it a valuable component in any engineer's toolkit.
MCP23008-E/ML Compare Parts
  • MCP23008-E/ML vs MCP25055-I/SL
  • MCP23008-E/ML vs MCP25055-I/P
  • MCP23008-E/ML vs MCP25050T-I/SL
  • MCP23008-E/ML vs MCP25050T-E/SL
  • MCP23008-E/ML vs MCP25050-I/SL
  • MCP23008-E/ML vs MCP25050-I/P
  • MCP23008-E/ML vs MCP25050-E/SL
  • MCP23008-E/ML vs MCP25050-E/P
  • MCP23008-E/ML vs MCP25025T-I/SL
  • MCP23008-E/ML vs MCP25025-I/SL
  • MCP23008-E/ML vs MCP25025-I/P
  • MCP23008-E/ML vs MCP25020T-I/SL
  • MCP23008-E/ML vs MCP25020T-E/SL
  • MCP23008-E/ML vs MCP25020-I/SL
  • MCP23008-E/ML vs MCP25020-I/P
  • MCP23008-E/ML vs MCP25020-E/SL
  • MCP23008-E/ML vs MCP25020-E/P
  • MCP23008-E/ML vs MCP23S18T-E/SO
  • MCP23008-E/ML vs MCP23S18T-E/MJVAO
  • MCP23008-E/ML vs MCP23S18T-E/MJ
  • MCP23008-E/ML vs MCP23S18-E/SP
  • MCP23008-E/ML vs MCP23S18-E/SO
  • MCP23008-E/ML vs MCP23S18-E/MJ
  • MCP23008-E/ML vs MCP23S17T-E/SS
  • MCP23008-E/ML vs MCP23S17T-E/SO
  • MCP23008-E/ML vs MCP23S17T-E/ML
  • MCP23008-E/ML vs MCP23S17-E/SS
  • MCP23008-E/ML vs MCP23S17-E/SP
  • MCP23008-E/ML vs MCP23S17-E/SO
  • MCP23008-E/ML vs MCP23S17-E/ML
  • MCP23008-E/ML vs MCP23S09T-E/SO
  • MCP23008-E/ML vs MCP23S09T-E/MG
  • MCP23008-E/ML vs MCP23S09-E/SO
  • MCP23008-E/ML vs MCP23S09-E/P
  • MCP23008-E/ML vs MCP23S09-E/MG
  • MCP23008-E/ML vs MCP23S08T-E/SS
  • MCP23008-E/ML vs MCP23S08T-E/SO
  • MCP23008-E/ML vs MCP23S08T-E/ML
  • MCP23008-E/ML vs MCP23S08-E/SS
  • MCP23008-E/ML vs MCP23S08-E/SO
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend