☰
MCP23017-E/SO
MCP23017-E/SO
Active
Description:  IC XPNDR 1.7MHZ I2C 28SOIC
Manufacturer:  Microchip Technology
History Price: $1.72000
In Stock: 18390
MCP23017-E/SO Specification
Specification
Part No
MCP23017-E/SO
Category
Interface - I/O Expanders
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
16
Interface
I2C
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
25mA
Clock Frequency
1.7 MHz
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
MCP23017-E/SO PDF Datasheet
MCP23017-E/SO Related Parts
MCP23008-E/ML
MCP23008-E/ML
Microchip Technology
IC XPNDR 1.7MHZ I2C 20QFN
MCP23008-E/P
MCP23008-E/P
Microchip Technology
IC XPNDR 1.7MHZ I2C 18DIP
MCP23008-E/SO
MCP23008-E/SO
Microchip Technology
IC XPNDR 1.7MHZ I2C 18SOIC
MCP23008-E/SS
MCP23008-E/SS
Microchip Technology
IC XPNDR 1.7MHZ I2C 20SSOP
MCP23008-E/SSVAO
MCP23008-E/SSVAO
Microchip Technology
IC XPNDR 10MHZ I2C 20SSOP
MCP23008T-E/ML
MCP23008T-E/ML
Microchip Technology
IC XPNDR 1.7MHZ I2C 20QFN
MCP23008T-E/SO
MCP23008T-E/SO
Microchip Technology
IC XPNDR 1.7MHZ I2C 18SOIC
MCP23008T-E/SS
MCP23008T-E/SS
Microchip Technology
IC XPNDR 1.7MHZ I2C 20SSOP
MCP23008T-E/SSVAO
MCP23008T-E/SSVAO
Microchip Technology
IC XPNDR 10MHZ I2C 20SSOP
MCP23009-E/MG
MCP23009-E/MG
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
MCP23009-E/P
MCP23009-E/P
Microchip Technology
IC XPNDR 3.4MHZ I2C 18DIP
MCP23009-E/SO
MCP23009-E/SO
Microchip Technology
IC XPNDR 3.4MHZ I2C 18SOIC
MCP23017-E/SO Description
Overview of Microchip Technology MCP23017-E/SO

The Microchip Technology MCP23017-E/SO is a versatile I2C I/O expander that provides additional GPIO (General Purpose Input/Output) capabilities for microcontrollers and microprocessors. This device is particularly beneficial in applications where the number of available GPIO pins is limited, allowing designers to expand their control and interfacing options without increasing the complexity of their circuits. The MCP23017-E/SO is widely used in various applications, including consumer electronics, industrial automation, and embedded systems.

Key Specifications

- I/O Ports: The MCP23017-E/SO features 16 GPIO pins that can be configured individually as inputs or outputs. This flexibility allows for diverse applications, from simple button interfaces to complex sensor networks.

- Interface: The device communicates over an I2C bus, supporting standard clock frequencies of up to 1 MHz. This enables efficient data transfer between the MCP23017 and the host microcontroller.

- Voltage Supply Range: The MCP23017 operates within a supply voltage range of 1.8V to 5.5V, making it compatible with a wide variety of logic levels and suitable for battery-operated devices.

- Addressing: The device supports up to eight different addresses through the use of three address pins (A0, A1, A2). This feature allows multiple MCP23017 devices to be connected on the same I2C bus without address conflicts.

- Interrupt Capability: Each GPIO pin can be configured to generate interrupts on change, providing an efficient way to handle events without continuous polling by the host microcontroller.

Functional Features

The MCP23017-E/SO includes several functional features that enhance its usability:

- Configurable Pull-up Resistors: Internal pull-up resistors can be enabled for each GPIO pin when configured as inputs, simplifying circuit design and improving noise immunity.

- Read/Write Operations: The device supports both read and write operations for its registers, allowing for easy configuration and monitoring of the GPIO states.

- Multiple Modes of Operation: The GPIO pins can be set in various modes: input with pull-ups, output, or interrupt-on-change mode. This versatility makes it adaptable for different application needs.

Thermal Performance

The operating temperature range for the MCP23017-E/SO extends from -40°C to +85°C, ensuring reliable performance in a variety of environments. This robustness makes it suitable for automotive applications as well as industrial settings where temperature variations are common.

Integration and Design Flexibility

The MCP23017-E/SO comes in a small SOIC package (16 pins), which allows easy integration into PCB designs while conserving space. Its compact footprint is advantageous for designs where board real estate is at a premium. Additionally, the pin configuration supports straightforward connections without requiring complex routing or additional components.

Applications

The versatility of the MCP23017-E/SO makes it suitable for a wide array of applications:

- Expanding GPIO capabilities in microcontroller-based systems
- Control interfaces for buttons and switches
- LED control in lighting systems
- Sensor interfacing in automation systems
- Home automation devices

Protection Features

To ensure durability and reliability under various operating conditions, the MCP23017-E/SO includes several protective features:

- ESD Protection: The device incorporates ESD protection measures that safeguard against electrostatic discharge events, enhancing its robustness in sensitive applications.

- Short-Circuit Protection: Integrated short-circuit protection helps prevent damage during fault conditions by limiting output currents under certain scenarios.

Conclusion

In summary, the Microchip Technology MCP23017-E/SO is an essential component for modern electronic designs requiring additional GPIO capabilities through I2C communication. With its extensive features such as configurable I/O ports, interrupt handling capability, low power consumption, and robust thermal performance, this device serves as an excellent solution for engineers looking to optimize their designs across various applications. Its combination of versatility and reliability makes it an ideal choice for both consumer electronics and industrial systems alike.
MCP23017-E/SO Compare Parts
  • MCP23017-E/SO vs MCP25055-I/SL
  • MCP23017-E/SO vs MCP25055-I/P
  • MCP23017-E/SO vs MCP25050T-I/SL
  • MCP23017-E/SO vs MCP25050T-E/SL
  • MCP23017-E/SO vs MCP25050-I/SL
  • MCP23017-E/SO vs MCP25050-I/P
  • MCP23017-E/SO vs MCP25050-E/SL
  • MCP23017-E/SO vs MCP25050-E/P
  • MCP23017-E/SO vs MCP25025T-I/SL
  • MCP23017-E/SO vs MCP25025-I/SL
  • MCP23017-E/SO vs MCP25025-I/P
  • MCP23017-E/SO vs MCP25020T-I/SL
  • MCP23017-E/SO vs MCP25020T-E/SL
  • MCP23017-E/SO vs MCP25020-I/SL
  • MCP23017-E/SO vs MCP25020-I/P
  • MCP23017-E/SO vs MCP25020-E/SL
  • MCP23017-E/SO vs MCP25020-E/P
  • MCP23017-E/SO vs MCP23S18T-E/SO
  • MCP23017-E/SO vs MCP23S18T-E/MJVAO
  • MCP23017-E/SO vs MCP23S18T-E/MJ
  • MCP23017-E/SO vs MCP23S18-E/SP
  • MCP23017-E/SO vs MCP23S18-E/SO
  • MCP23017-E/SO vs MCP23S18-E/MJ
  • MCP23017-E/SO vs MCP23S17T-E/SS
  • MCP23017-E/SO vs MCP23S17T-E/SO
  • MCP23017-E/SO vs MCP23S17T-E/ML
  • MCP23017-E/SO vs MCP23S17-E/SS
  • MCP23017-E/SO vs MCP23S17-E/SP
  • MCP23017-E/SO vs MCP23S17-E/SO
  • MCP23017-E/SO vs MCP23S17-E/ML
  • MCP23017-E/SO vs MCP23S09T-E/SO
  • MCP23017-E/SO vs MCP23S09T-E/MG
  • MCP23017-E/SO vs MCP23S09-E/SO
  • MCP23017-E/SO vs MCP23S09-E/P
  • MCP23017-E/SO vs MCP23S09-E/MG
  • MCP23017-E/SO vs MCP23S08T-E/SS
  • MCP23017-E/SO vs MCP23S08T-E/SO
  • MCP23017-E/SO vs MCP23S08T-E/ML
  • MCP23017-E/SO vs MCP23S08-E/SS
  • MCP23017-E/SO vs MCP23S08-E/SO
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend