LAN9662/9MX
LAN9662/9MX
Active
Description:  2 PORT TSN SWITCH WITH CORTEX A7
Manufacturer:  Microchip Technology
Datasheet:   LAN9662/9MX Datasheet
History Price: $23.00000
In Stock: 25100
LAN9662/9MX Specification
Specification
Part No
LAN9662/9MX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
-
Interface
-
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
256-LFBGA
Supplier Device Package
256-HSBGA (14x14)
LAN9662/9MX Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9662/9MX Description
The Microchip Technology LAN9662/9MX is a highly integrated Ethernet switch designed for industrial and automotive applications. This device is part of Microchip%27s family of Ethernet solutions, which are known for their reliability, performance, and flexibility. The LAN9662/9MX is particularly suitable for applications requiring robust networking capabilities, such as automotive Ethernet, industrial automation, and Internet of Things (IoT) devices. Below is a detailed overview of the LAN9662/9MX, including its specifications, features, and applications.

## Overview

The LAN9662/9MX is a multi-port Ethernet switch that supports various Ethernet standards, including IEEE 802.3 and IEEE 802.1Q for VLAN tagging. It is designed to provide high-speed data transfer and efficient network management, making it ideal for applications that require real-time data processing and communication. The device features multiple Ethernet ports, allowing for flexible network configurations and scalability.

## Key Specifications

1. Ethernet Ports:
- LAN9662: 6 x 10/100/1000 Mbps Ethernet ports
- LAN9669: 9 x 10/100/1000 Mbps Ethernet ports
2. Switching Capacity:
- Up to 1 Gbps per port
3. VLAN Support:
- IEEE 802.1Q VLAN tagging
4. MAC Address Table:
- 8K MAC addresses
5. Packet Buffer:
- 512 KB shared packet buffer
6. Power Supply Voltage:
- 3.3V ± 10%
7. Operating Temperature Range:
- -40°C to +85°C (industrial grade)
8. Package Type:
- Available in a 64-pin QFN package
9. Management Interface:
- SPI or I2C for configuration and management
10. Power Consumption:
- Low power consumption suitable for energy-efficient designs

## Features

- High Performance: The LAN9662/9MX provides high-speed switching capabilities, ensuring efficient data transfer across multiple Ethernet ports.
- Flexible Network Configuration: With multiple ports and VLAN support, the device allows for flexible network topologies and segmentation, enhancing network performance and security.
- Robust Management: The integrated management interface enables easy configuration and monitoring of the switch, facilitating network management and troubleshooting.
- Industrial and Automotive Grade: Designed to operate in harsh environments, the LAN9662/9MX meets the stringent requirements of industrial and automotive applications, including extended temperature ranges and reliability.
- Low Power Operation: The device is optimized for low power consumption, making it suitable for battery-operated and energy-efficient applications.

## Applications

The LAN9662/9MX is suitable for a wide range of applications, including:

- Automotive Networking: Used in automotive Ethernet applications for in-vehicle networking, connecting various electronic control units (ECUs) and sensors.
- Industrial Automation: Ideal for industrial control systems, factory automation, and robotics, where reliable and fast communication is essential.
- Internet of Things (IoT): Employed in IoT devices and gateways, enabling seamless connectivity and data exchange between devices.
- Smart Cities: Utilized in smart city infrastructure, including traffic management systems, surveillance, and public safety applications.

## Conclusion

The Microchip Technology LAN9662/9MX is a versatile and high-performance Ethernet switch that meets the demands of modern networking applications. With its multiple Ethernet ports, VLAN support, and robust management capabilities, it is an excellent choice for industrial, automotive, and IoT applications. The combination of high-speed data transfer, low power consumption, and reliability makes the LAN9662/9MX a valuable component for engineers looking to implement efficient and scalable networking solutions in their designs.
LAN9662/9MX Compare Parts
  • LAN9662/9MX vs LAN9730I-ABZJ
  • LAN9662/9MX vs LAN9730-ABZJ-TR
  • LAN9662/9MX vs LAN9730-ABZJ
  • LAN9662/9MX vs LAN9662-I/9MX
  • LAN9662/9MX vs LAN9514I-JZX
  • LAN9662/9MX vs LAN9514-JZX-TR
  • LAN9662/9MX vs LAN9514-JZX
  • LAN9662/9MX vs LAN9513I-JZX
  • LAN9662/9MX vs LAN9513-JZX-TR
  • LAN9662/9MX vs LAN9513-JZX
  • LAN9662/9MX vs LAN9512I-JZX
  • LAN9662/9MX vs LAN9512-JZX-TR
  • LAN9662/9MX vs LAN9512-JZX
  • LAN9662/9MX vs LAN9500I-ABZJ-TR
  • LAN9662/9MX vs LAN9500I-ABZJ
  • LAN9662/9MX vs LAN9500AI-ABZJ-TR
  • LAN9662/9MX vs LAN9500AI-ABZJ
  • LAN9662/9MX vs LAN9500A-ABZJ-TR
  • LAN9662/9MX vs LAN9500A-ABZJ
  • LAN9662/9MX vs LAN9500-ABZJ-TR
  • LAN9662/9MX vs LAN9500-ABZJ
  • LAN9662/9MX vs LAN9420I-NU
  • LAN9662/9MX vs LAN9420-NU
  • LAN9662/9MX vs LAN9360A-I/CQBT-100
  • LAN9662/9MX vs LAN9360A-I/CQB-100
  • LAN9662/9MX vs LAN9355TI/PT
  • LAN9662/9MX vs LAN9355TI/ML
  • LAN9662/9MX vs LAN9355T/PT
  • LAN9662/9MX vs LAN9355T/ML
  • LAN9662/9MX vs LAN9355I/PT
  • LAN9662/9MX vs LAN9355I/ML
  • LAN9662/9MX vs LAN9355/PT
  • LAN9662/9MX vs LAN9355/ML
  • LAN9662/9MX vs LAN9354TI/ML
  • LAN9662/9MX vs LAN9354T/ML
  • LAN9662/9MX vs LAN9354I/ML
  • LAN9662/9MX vs LAN9354/ML
  • LAN9662/9MX vs LAN9353TI/PT
  • LAN9662/9MX vs LAN9353T/PT
  • LAN9662/9MX vs LAN9353I/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.