LAN9514I-JZX
LAN9514I-JZX
Active
Description:  IC USB 2.0 ETH CTLR IND 64-QFN
Manufacturer:  Microchip Technology
History Price: $10.45000
In Stock: 12900
LAN9514I-JZX Specification
Specification
Part No
LAN9514I-JZX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Bridge, USB to Ethernet
Interface
USB
Standards
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
1.8V, 3.3V
Current - Supply
288mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN-EP (9x9)
LAN9514I-JZX PDF Datasheet
LAN9514I-JZX Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9514I-JZX Description
Overview of Microchip Technology LAN9514I-JZX

The Microchip Technology LAN9514I-JZX is a highly integrated USB hub and Ethernet controller designed for applications that require efficient connectivity solutions. This device combines a USB 2.0 hub with a 10/100 Mbps Ethernet controller, making it an ideal choice for embedded systems, consumer electronics, and industrial applications where both USB and Ethernet interfaces are needed. The LAN9514 offers enhanced performance and flexibility, facilitating seamless communication between devices.

Key Specifications

- USB Hub Functionality: The LAN9514 features a USB 2.0 hub with four downstream ports, allowing multiple USB devices to be connected simultaneously. It supports data rates of up to 480 Mbps, ensuring high-speed data transfer.

- Ethernet Controller: The integrated Ethernet controller supports 10/100 Mbps operation, providing reliable network connectivity for a variety of applications. It is compliant with IEEE 802.3 and IEEE 802.3u standards.

- Operating Voltage Range: The device operates within a voltage range of 3.0V to 3.6V, making it suitable for various power supply configurations commonly found in embedded systems.

- Package Type: The LAN9514I-JZX is available in a compact 32-pin QFN package (5mm x 5mm), which allows for efficient use of PCB space while providing robust performance.

Functional Features

The LAN9514 incorporates several functional features that enhance its usability:

- Integrated PHY: The device includes an integrated Ethernet physical layer (PHY) that eliminates the need for external components, simplifying design and reducing overall system cost.

- Power Management: The LAN9514 supports advanced power management features including per-port power control and low-power modes, which help reduce energy consumption in battery-operated devices.

- Overcurrent Protection: Each downstream USB port is equipped with overcurrent protection circuitry to safeguard both the hub and connected devices from damage due to excessive current draw.

- LED Indicators: The device supports LED indicators for status monitoring, allowing designers to provide visual feedback on network activity and power status.

Thermal Performance

The LAN9514 operates efficiently across a wide temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where environmental conditions can be challenging. Its thermal characteristics ensure reliable operation even under high-stress conditions.

Integration and Design Flexibility

With its small footprint and integrated functions, the LAN9514I-JZX facilitates easy integration into various designs without requiring extensive external components. This integration not only saves space but also simplifies the design process, allowing engineers to focus on other critical aspects of their applications.

Applications

The versatility of the LAN9514 makes it suitable for a wide array of applications:

- Embedded systems requiring both USB and Ethernet connectivity
- Consumer electronics such as smart TVs and set-top boxes
- Industrial automation systems
- Networking equipment like routers and switches
- Automotive infotainment systems

Protection Features

To ensure durability and reliability under various operating conditions, the LAN9514 includes several protective features:

- ESD Protection: Built-in electrostatic discharge protection helps safeguard against damage from ESD events, enhancing the robustness of the device in real-world environments.

- Thermal Shutdown: The device includes thermal shutdown functionality that disables operation if temperatures exceed safe limits, protecting both the chip and connected components from overheating.

Conclusion

In summary, the Microchip Technology LAN9514I-JZX is an essential component for modern electronic designs requiring combined USB hub and Ethernet controller functionalities. With its comprehensive feature set—including high-speed data transfer capabilities, integrated PHY, advanced power management options, and robust thermal performance—this device serves as an excellent solution for engineers looking to optimize their designs across various applications. Its combination of versatility, reliability, and ease of integration makes it an ideal choice for both consumer electronics and industrial systems alike.
LAN9514I-JZX Compare Parts
  • LAN9514I-JZX vs LAN9730I-ABZJ
  • LAN9514I-JZX vs LAN9730-ABZJ-TR
  • LAN9514I-JZX vs LAN9730-ABZJ
  • LAN9514I-JZX vs LAN9662/9MX
  • LAN9514I-JZX vs LAN9662-I/9MX
  • LAN9514I-JZX vs LAN9514-JZX-TR
  • LAN9514I-JZX vs LAN9514-JZX
  • LAN9514I-JZX vs LAN9513I-JZX
  • LAN9514I-JZX vs LAN9513-JZX-TR
  • LAN9514I-JZX vs LAN9513-JZX
  • LAN9514I-JZX vs LAN9512I-JZX
  • LAN9514I-JZX vs LAN9512-JZX-TR
  • LAN9514I-JZX vs LAN9512-JZX
  • LAN9514I-JZX vs LAN9500I-ABZJ-TR
  • LAN9514I-JZX vs LAN9500I-ABZJ
  • LAN9514I-JZX vs LAN9500AI-ABZJ-TR
  • LAN9514I-JZX vs LAN9500AI-ABZJ
  • LAN9514I-JZX vs LAN9500A-ABZJ-TR
  • LAN9514I-JZX vs LAN9500A-ABZJ
  • LAN9514I-JZX vs LAN9500-ABZJ-TR
  • LAN9514I-JZX vs LAN9500-ABZJ
  • LAN9514I-JZX vs LAN9420I-NU
  • LAN9514I-JZX vs LAN9420-NU
  • LAN9514I-JZX vs LAN9360A-I/CQBT-100
  • LAN9514I-JZX vs LAN9360A-I/CQB-100
  • LAN9514I-JZX vs LAN9355TI/PT
  • LAN9514I-JZX vs LAN9355TI/ML
  • LAN9514I-JZX vs LAN9355T/PT
  • LAN9514I-JZX vs LAN9355T/ML
  • LAN9514I-JZX vs LAN9355I/PT
  • LAN9514I-JZX vs LAN9355I/ML
  • LAN9514I-JZX vs LAN9355/PT
  • LAN9514I-JZX vs LAN9355/ML
  • LAN9514I-JZX vs LAN9354TI/ML
  • LAN9514I-JZX vs LAN9354T/ML
  • LAN9514I-JZX vs LAN9354I/ML
  • LAN9514I-JZX vs LAN9354/ML
  • LAN9514I-JZX vs LAN9353TI/PT
  • LAN9514I-JZX vs LAN9353T/PT
  • LAN9514I-JZX vs LAN9353I/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.