☰
LAN9513-JZX
LAN9513-JZX
Active
Description:  IC USB 2.0 ETHER CTRLR 64QFN
Manufacturer:  Microchip Technology
Datasheet:   LAN9513-JZX Datasheet
History Price: $7.19000
In Stock: 6010
LAN9513-JZX Specification
Specification
Part No
LAN9513-JZX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Bridge, USB to Ethernet
Interface
USB
Standards
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
3.3V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
LAN9513-JZX PDF Datasheet
LAN9513-JZX Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9513-JZX Compare Parts
  • LAN9513-JZX vs LAN9730I-ABZJ
  • LAN9513-JZX vs LAN9730-ABZJ-TR
  • LAN9513-JZX vs LAN9730-ABZJ
  • LAN9513-JZX vs LAN9662/9MX
  • LAN9513-JZX vs LAN9662-I/9MX
  • LAN9513-JZX vs LAN9514I-JZX
  • LAN9513-JZX vs LAN9514-JZX-TR
  • LAN9513-JZX vs LAN9514-JZX
  • LAN9513-JZX vs LAN9513I-JZX
  • LAN9513-JZX vs LAN9513-JZX-TR
  • LAN9513-JZX vs LAN9512I-JZX
  • LAN9513-JZX vs LAN9512-JZX-TR
  • LAN9513-JZX vs LAN9512-JZX
  • LAN9513-JZX vs LAN9500I-ABZJ-TR
  • LAN9513-JZX vs LAN9500I-ABZJ
  • LAN9513-JZX vs LAN9500AI-ABZJ-TR
  • LAN9513-JZX vs LAN9500AI-ABZJ
  • LAN9513-JZX vs LAN9500A-ABZJ-TR
  • LAN9513-JZX vs LAN9500A-ABZJ
  • LAN9513-JZX vs LAN9500-ABZJ-TR
  • LAN9513-JZX vs LAN9500-ABZJ
  • LAN9513-JZX vs LAN9420I-NU
  • LAN9513-JZX vs LAN9420-NU
  • LAN9513-JZX vs LAN9360A-I/CQBT-100
  • LAN9513-JZX vs LAN9360A-I/CQB-100
  • LAN9513-JZX vs LAN9355TI/PT
  • LAN9513-JZX vs LAN9355TI/ML
  • LAN9513-JZX vs LAN9355T/PT
  • LAN9513-JZX vs LAN9355T/ML
  • LAN9513-JZX vs LAN9355I/PT
  • LAN9513-JZX vs LAN9355I/ML
  • LAN9513-JZX vs LAN9355/PT
  • LAN9513-JZX vs LAN9355/ML
  • LAN9513-JZX vs LAN9354TI/ML
  • LAN9513-JZX vs LAN9354T/ML
  • LAN9513-JZX vs LAN9354I/ML
  • LAN9513-JZX vs LAN9354/ML
  • LAN9513-JZX vs LAN9353TI/PT
  • LAN9513-JZX vs LAN9353T/PT
  • LAN9513-JZX vs LAN9353I/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.