LAN9512I-JZX
LAN9512I-JZX
Active
Description:  IC USB 2.0 ETHER CTRLR 64QFN
Manufacturer:  Microchip Technology
History Price: $8.89000
In Stock: 26300
LAN9512I-JZX Specification
Specification
Part No
LAN9512I-JZX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Bridge, USB to Ethernet
Interface
USB
Standards
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
3.3V
Current - Supply
231mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
LAN9512I-JZX PDF Datasheet
LAN9512I-JZX Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9512I-JZX Description
Overview of Microchip Technology LAN9512I-JZX

The Microchip Technology LAN9512I-JZX is a highly integrated USB 2.0 hub and Ethernet controller designed to provide connectivity solutions for various applications, including embedded systems, industrial automation, and consumer electronics. This device combines the functionality of a USB hub with a 10/100 Mbps Ethernet controller, making it an ideal choice for designs that require both USB connectivity and network access.

Key Specifications

1. USB Hub Functionality: The LAN9512I features a USB 2.0 hub with four downstream ports, allowing multiple USB devices to be connected simultaneously. It supports full-speed (12 Mbps) and low-speed (1.5 Mbps) USB devices.

2. Ethernet Controller: The integrated Ethernet controller supports 10/100 Mbps data rates, enabling reliable network communication for connected devices. It complies with IEEE 802.3 standards for Ethernet networking.

3. Interface: The device communicates with host processors via a standard 8-bit or 16-bit parallel interface, simplifying integration into various microcontroller or processor-based systems.

4. Power Management: The LAN9512I incorporates advanced power management features, including support for USB suspend and resume modes, which help reduce power consumption during idle periods.

5. Operating Voltage: It operates within a voltage range of 3.0V to 3.6V, making it compatible with various low-voltage digital systems.

6. Package Type: The LAN9512I-JZX is available in a compact QFN-32 package, which is suitable for space-constrained applications while providing robust thermal performance.

7. Temperature Range: The device operates over an extended temperature range of -40°C to +85°C, making it suitable for industrial applications that require reliable performance in harsh environments.

8. Integrated PHY: The LAN9512I includes an integrated Ethernet PHY (Physical Layer) that eliminates the need for external PHY components, reducing BOM costs and simplifying design complexity.

9. LED Indicators: The chip provides support for LED indicators to show link status and activity on the Ethernet interface, aiding in system diagnostics and troubleshooting.

10. Compliance Standards: The device meets various regulatory standards such as CE and FCC, ensuring it can be used in commercial products without compliance issues.

Functional Description

The LAN9512I-JZX serves as both a USB hub and an Ethernet controller within a single chip, providing seamless connectivity solutions for embedded systems. As a USB hub, it allows multiple peripherals to connect to a host device through its four downstream ports while maintaining data integrity and speed across all connected devices.

The integrated Ethernet controller enables network connectivity without the need for additional components, allowing designers to create compact designs without sacrificing performance or functionality. This combination of features makes the LAN9512I particularly valuable in applications where space and power efficiency are critical.

The device's power management capabilities ensure that it operates efficiently by entering low-power states when not actively transmitting data over USB or Ethernet connections.

Applications

The versatile nature of the LAN9512I-JZX makes it suitable for a wide range of applications:
- Embedded Systems: Ideal for use in embedded platforms requiring both USB peripheral support and network connectivity.
- Industrial Automation: Used in industrial controllers and monitoring systems where reliable communication is essential.
- Consumer Electronics: Suitable for smart home devices that require both networking capabilities and multiple USB connections.
- Networking Equipment: Employed in routers and switches that need to manage multiple USB devices while providing network access.

Advantages

1. Integration of Functions: By combining USB hub functionality with an Ethernet controller in one chip, the LAN9512I reduces design complexity and saves board space.

2. Power Efficiency: Advanced power management features help minimize energy consumption during idle periods, which is crucial for battery-operated or energy-sensitive applications.

3. Robust Operating Range: Its wide operating temperature range ensures reliability in demanding environments typically found in industrial settings.

4. Ease of Use: The parallel interface simplifies integration into existing designs with minimal software overhead required for implementation.

In conclusion, the Microchip Technology LAN9512I-JZX offers an efficient solution for developers looking to integrate both USB hub capabilities and Ethernet connectivity into their designs seamlessly. Its combination of features like low power consumption, compact packaging, and robust performance makes it an excellent choice across various applications in both consumer electronics and industrial automation sectors.
LAN9512I-JZX Compare Parts
  • LAN9512I-JZX vs LAN9730I-ABZJ
  • LAN9512I-JZX vs LAN9730-ABZJ-TR
  • LAN9512I-JZX vs LAN9730-ABZJ
  • LAN9512I-JZX vs LAN9662/9MX
  • LAN9512I-JZX vs LAN9662-I/9MX
  • LAN9512I-JZX vs LAN9514I-JZX
  • LAN9512I-JZX vs LAN9514-JZX-TR
  • LAN9512I-JZX vs LAN9514-JZX
  • LAN9512I-JZX vs LAN9513I-JZX
  • LAN9512I-JZX vs LAN9513-JZX-TR
  • LAN9512I-JZX vs LAN9513-JZX
  • LAN9512I-JZX vs LAN9512-JZX-TR
  • LAN9512I-JZX vs LAN9512-JZX
  • LAN9512I-JZX vs LAN9500I-ABZJ-TR
  • LAN9512I-JZX vs LAN9500I-ABZJ
  • LAN9512I-JZX vs LAN9500AI-ABZJ-TR
  • LAN9512I-JZX vs LAN9500AI-ABZJ
  • LAN9512I-JZX vs LAN9500A-ABZJ-TR
  • LAN9512I-JZX vs LAN9500A-ABZJ
  • LAN9512I-JZX vs LAN9500-ABZJ-TR
  • LAN9512I-JZX vs LAN9500-ABZJ
  • LAN9512I-JZX vs LAN9420I-NU
  • LAN9512I-JZX vs LAN9420-NU
  • LAN9512I-JZX vs LAN9360A-I/CQBT-100
  • LAN9512I-JZX vs LAN9360A-I/CQB-100
  • LAN9512I-JZX vs LAN9355TI/PT
  • LAN9512I-JZX vs LAN9355TI/ML
  • LAN9512I-JZX vs LAN9355T/PT
  • LAN9512I-JZX vs LAN9355T/ML
  • LAN9512I-JZX vs LAN9355I/PT
  • LAN9512I-JZX vs LAN9355I/ML
  • LAN9512I-JZX vs LAN9355/PT
  • LAN9512I-JZX vs LAN9355/ML
  • LAN9512I-JZX vs LAN9354TI/ML
  • LAN9512I-JZX vs LAN9354T/ML
  • LAN9512I-JZX vs LAN9354I/ML
  • LAN9512I-JZX vs LAN9354/ML
  • LAN9512I-JZX vs LAN9353TI/PT
  • LAN9512I-JZX vs LAN9353T/PT
  • LAN9512I-JZX vs LAN9353I/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.