☰
LAN9500A-ABZJ
LAN9500A-ABZJ
Active
Description:  IC USB 2.0-10/100 ETH CRTL 56QFN
Manufacturer:  Microchip Technology
History Price: $5.42000
In Stock: 47750
LAN9500A-ABZJ Specification
Specification
Part No
LAN9500A-ABZJ
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Bridge, USB to Ethernet
Interface
USB
Standards
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
1.2V, 2.5V, 3.3V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-QFN (8x8)
LAN9500A-ABZJ PDF Datasheet
LAN9500A-ABZJ Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9500A-ABZJ Description
Introduction to Microchip Technology LAN9500A-ABZJ

The LAN9500A-ABZJ is a highly integrated USB 2.0 to Ethernet controller designed by Microchip Technology. This device serves as an essential component for enabling Ethernet connectivity in embedded systems, allowing designers to easily add network capabilities to their applications. With its compact design and versatile features, the LAN9500A is ideal for a range of applications, including industrial automation, consumer electronics, and IoT devices.

Key Specifications

1. USB Interface: The LAN9500A supports USB 2.0 full-speed (12 Mbps) communication, making it compatible with a wide variety of host controllers and devices. This allows for easy integration into existing systems that utilize USB technology.

2. Ethernet Standards: It complies with IEEE 802.3 and IEEE 802.3u standards, supporting both 10BASE-T and 100BASE-TX Ethernet protocols. This dual compatibility enables seamless connectivity with various network infrastructures.

3. Operating Voltage: The device operates within a voltage range of 3.0V to 3.6V, ensuring compatibility with low-power applications while maintaining stable performance.

4. Data Rate: The LAN9500A supports data rates of up to 100 Mbps for fast Ethernet connections, facilitating efficient data transfer in networked applications.

5. MAC Address: The controller includes an integrated MAC address that can be programmed into the device during manufacturing or through software, allowing for unique identification on the network.

6. Integrated PHY: The LAN9500A features an integrated physical layer (PHY) transceiver, which simplifies design complexity by eliminating the need for external PHY components.

7. Power Management Features: It incorporates various power management features such as low-power sleep modes, which help reduce overall power consumption during idle periods—crucial for battery-operated devices.

8. Temperature Range: The device operates over an extended temperature range of -40°C to +85°C, making it suitable for use in harsh environments often encountered in industrial applications.

9. Package Type: The LAN9500A is available in a compact 32-pin QFN package, which helps save board space while providing excellent thermal performance and reliability.

10. GPIO Pins: It includes several general-purpose input/output (GPIO) pins that can be configured for various functions, allowing flexibility in application design.

11. Interrupt Support: The controller supports interrupt generation for signaling events such as packet reception or transmission completion, facilitating efficient communication management without continuous polling.

12. Diagnostic Features: Built-in diagnostic capabilities allow for monitoring link status and error conditions, aiding in troubleshooting and system reliability enhancement.

13. Easy Integration: The device is designed for easy integration into existing designs with minimal external components required, simplifying the development process and reducing time-to-market.

Applications

The Microchip Technology LAN9500A-ABZJ is suitable for a wide array of applications due to its robust specifications:

- Industrial Automation: Ideal for connecting sensors and controllers in industrial networks where reliable Ethernet connectivity is essential.

- Consumer Electronics: Used in smart appliances and home entertainment systems that require network access to stream data or connect to the internet.

- Internet of Things (IoT): Perfect for IoT devices that need reliable communication over Ethernet networks while maintaining low power consumption.

- Networking Equipment: Employed in routers, switches, or other networking devices requiring USB-to-Ethernet functionality.

- Remote Monitoring Systems: Suitable for remote monitoring applications where data needs to be transmitted reliably over Ethernet connections from various sensors or devices.

Conclusion

The Microchip Technology LAN9500A-ABZJ USB-to-Ethernet controller provides an effective solution for integrating Ethernet connectivity into diverse applications across multiple industries. With its combination of high performance, low power consumption, extensive operating temperature range, and ease of integration, it stands out as an excellent choice for engineers looking to enhance their designs with reliable networking capabilities. Whether used in industrial automation or consumer electronics, the LAN9500A delivers the performance necessary to meet modern connectivity demands efficiently.
LAN9500A-ABZJ Compare Parts
  • LAN9500A-ABZJ vs LAN9730I-ABZJ
  • LAN9500A-ABZJ vs LAN9730-ABZJ-TR
  • LAN9500A-ABZJ vs LAN9730-ABZJ
  • LAN9500A-ABZJ vs LAN9662/9MX
  • LAN9500A-ABZJ vs LAN9662-I/9MX
  • LAN9500A-ABZJ vs LAN9514I-JZX
  • LAN9500A-ABZJ vs LAN9514-JZX-TR
  • LAN9500A-ABZJ vs LAN9514-JZX
  • LAN9500A-ABZJ vs LAN9513I-JZX
  • LAN9500A-ABZJ vs LAN9513-JZX-TR
  • LAN9500A-ABZJ vs LAN9513-JZX
  • LAN9500A-ABZJ vs LAN9512I-JZX
  • LAN9500A-ABZJ vs LAN9512-JZX-TR
  • LAN9500A-ABZJ vs LAN9512-JZX
  • LAN9500A-ABZJ vs LAN9500I-ABZJ-TR
  • LAN9500A-ABZJ vs LAN9500I-ABZJ
  • LAN9500A-ABZJ vs LAN9500AI-ABZJ-TR
  • LAN9500A-ABZJ vs LAN9500AI-ABZJ
  • LAN9500A-ABZJ vs LAN9500A-ABZJ-TR
  • LAN9500A-ABZJ vs LAN9500-ABZJ-TR
  • LAN9500A-ABZJ vs LAN9500-ABZJ
  • LAN9500A-ABZJ vs LAN9420I-NU
  • LAN9500A-ABZJ vs LAN9420-NU
  • LAN9500A-ABZJ vs LAN9360A-I/CQBT-100
  • LAN9500A-ABZJ vs LAN9360A-I/CQB-100
  • LAN9500A-ABZJ vs LAN9355TI/PT
  • LAN9500A-ABZJ vs LAN9355TI/ML
  • LAN9500A-ABZJ vs LAN9355T/PT
  • LAN9500A-ABZJ vs LAN9355T/ML
  • LAN9500A-ABZJ vs LAN9355I/PT
  • LAN9500A-ABZJ vs LAN9355I/ML
  • LAN9500A-ABZJ vs LAN9355/PT
  • LAN9500A-ABZJ vs LAN9355/ML
  • LAN9500A-ABZJ vs LAN9354TI/ML
  • LAN9500A-ABZJ vs LAN9354T/ML
  • LAN9500A-ABZJ vs LAN9354I/ML
  • LAN9500A-ABZJ vs LAN9354/ML
  • LAN9500A-ABZJ vs LAN9353TI/PT
  • LAN9500A-ABZJ vs LAN9353T/PT
  • LAN9500A-ABZJ vs LAN9353I/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.