LAN9360A-I/CQBT-100
LAN9360A-I/CQBT-100
Active
Description:  AVB ENDPOINT 7 STREAMS 40 CH
Manufacturer:  Microchip Technology
History Price: $17.51000
In Stock: 48800
LAN9360A-I/CQBT-100 Specification
Specification
Part No
LAN9360A-I/CQBT-100
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
I2C, I2S, RMII, SPI, USB
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
100-TFBGA
Supplier Device Package
100-TFBGA (9x9)
LAN9360A-I/CQBT-100 Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9360A-I/CQBT-100 Description
Introduction to Microchip Technology LAN9360A-I/CQBT-100

The Microchip Technology LAN9360A-I/CQBT-100 is a highly integrated Ethernet controller designed for various applications, including industrial automation, IoT devices, and consumer electronics. This device provides a cost-effective solution for adding Ethernet connectivity to embedded systems, ensuring reliable data transmission and robust performance.

Key Features

1. Integrated MAC and PHY: The LAN9360A combines a Media Access Control (MAC) layer with a Physical Layer (PHY) in a single chip. This integration reduces board space and simplifies the design process for developers.

2. Fast Ethernet Support: The device supports 10/100 Mbps Ethernet standards, allowing for flexible network connectivity options while maintaining compatibility with existing infrastructure.

3. Power Management: The LAN9360A features advanced power management capabilities, including low-power modes that help reduce energy consumption in battery-operated or energy-sensitive applications.

4. Flexible Interface Options: It supports various interface protocols, including SPI and I2C, making it easy to integrate into different microcontroller environments.

5. Jumbo Frame Support: The device can handle jumbo frames up to 9 KB, which is beneficial for applications requiring high throughput and large data packets.

6. Built-in Buffer Memory: With built-in SRAM buffers, the LAN9360A can efficiently manage incoming and outgoing data streams, minimizing latency and improving overall performance.

7. Diagnostic Features: The controller includes diagnostic capabilities such as loopback testing and link status monitoring, which aid in troubleshooting network issues.

Specifications

- Operating Voltage: 3.3V ±10%
- Temperature Range: -40°C to +85°C (industrial grade)
- Data Rate: Supports 10/100 Mbps
- Interface Protocols: SPI (up to 40 MHz), I2C (up to 1 MHz)
- Jumbo Frame Support: Up to 9 KB
- Buffer Memory: Integrated SRAM buffers
- Power Consumption: Low power modes available
- Package Type: QFN (Quad Flat No-lead) package with dimensions of 7mm x 7mm

Applications

The LAN9360A is versatile and can be used in a wide range of applications:

1. Industrial Automation: Ideal for connecting sensors and controllers in factory automation systems.
2. IoT Devices: Perfect for smart home devices that require reliable internet connectivity.
3. Consumer Electronics: Can be integrated into home entertainment systems or smart appliances.
4. Networking Equipment: Suitable for routers, switches, or any device requiring Ethernet connectivity.

Conclusion

The Microchip Technology LAN9360A-I/CQBT-100 stands out due to its integration of MAC and PHY functionalities, support for various data rates, flexible interface options, and power management features. Its wide application range makes it an excellent choice for developers looking to implement Ethernet connectivity in their projects efficiently. With its robust specifications and capabilities, the LAN9360A facilitates the development of reliable networking solutions across multiple industries.
LAN9360A-I/CQBT-100 Compare Parts
  • LAN9360A-I/CQBT-100 vs LAN9730I-ABZJ
  • LAN9360A-I/CQBT-100 vs LAN9730-ABZJ-TR
  • LAN9360A-I/CQBT-100 vs LAN9730-ABZJ
  • LAN9360A-I/CQBT-100 vs LAN9662/9MX
  • LAN9360A-I/CQBT-100 vs LAN9662-I/9MX
  • LAN9360A-I/CQBT-100 vs LAN9514I-JZX
  • LAN9360A-I/CQBT-100 vs LAN9514-JZX-TR
  • LAN9360A-I/CQBT-100 vs LAN9514-JZX
  • LAN9360A-I/CQBT-100 vs LAN9513I-JZX
  • LAN9360A-I/CQBT-100 vs LAN9513-JZX-TR
  • LAN9360A-I/CQBT-100 vs LAN9513-JZX
  • LAN9360A-I/CQBT-100 vs LAN9512I-JZX
  • LAN9360A-I/CQBT-100 vs LAN9512-JZX-TR
  • LAN9360A-I/CQBT-100 vs LAN9512-JZX
  • LAN9360A-I/CQBT-100 vs LAN9500I-ABZJ-TR
  • LAN9360A-I/CQBT-100 vs LAN9500I-ABZJ
  • LAN9360A-I/CQBT-100 vs LAN9500AI-ABZJ-TR
  • LAN9360A-I/CQBT-100 vs LAN9500AI-ABZJ
  • LAN9360A-I/CQBT-100 vs LAN9500A-ABZJ-TR
  • LAN9360A-I/CQBT-100 vs LAN9500A-ABZJ
  • LAN9360A-I/CQBT-100 vs LAN9500-ABZJ-TR
  • LAN9360A-I/CQBT-100 vs LAN9500-ABZJ
  • LAN9360A-I/CQBT-100 vs LAN9420I-NU
  • LAN9360A-I/CQBT-100 vs LAN9420-NU
  • LAN9360A-I/CQBT-100 vs LAN9360A-I/CQB-100
  • LAN9360A-I/CQBT-100 vs LAN9355TI/PT
  • LAN9360A-I/CQBT-100 vs LAN9355TI/ML
  • LAN9360A-I/CQBT-100 vs LAN9355T/PT
  • LAN9360A-I/CQBT-100 vs LAN9355T/ML
  • LAN9360A-I/CQBT-100 vs LAN9355I/PT
  • LAN9360A-I/CQBT-100 vs LAN9355I/ML
  • LAN9360A-I/CQBT-100 vs LAN9355/PT
  • LAN9360A-I/CQBT-100 vs LAN9355/ML
  • LAN9360A-I/CQBT-100 vs LAN9354TI/ML
  • LAN9360A-I/CQBT-100 vs LAN9354T/ML
  • LAN9360A-I/CQBT-100 vs LAN9354I/ML
  • LAN9360A-I/CQBT-100 vs LAN9354/ML
  • LAN9360A-I/CQBT-100 vs LAN9353TI/PT
  • LAN9360A-I/CQBT-100 vs LAN9353T/PT
  • LAN9360A-I/CQBT-100 vs LAN9353I/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.