LAN9355T/PT
LAN9355T/PT
Active
Description:  IC ETHERNET SWITCH 3PORT 80TQFP
Manufacturer:  Microchip Technology
Datasheet:   LAN9355T/PT Datasheet
History Price: $9.10500
In Stock: 24400
LAN9355T/PT Specification
Specification
Part No
LAN9355T/PT
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
I2C
Standards
10/100 Base-T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
80-TQFP Exposed Pad
Supplier Device Package
80-TQFP-EP (12x12)
LAN9355T/PT PDF Datasheet
LAN9355T/PT Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9355T/PT Description
The Microchip Technology LAN9355T/PT is a highly integrated Ethernet switch designed specifically for industrial and automotive applications. It supports high-performance networking with advanced features aimed at facilitating reliable communication in embedded systems. The LAN9355T/PT is an ideal solution for developers seeking to implement Ethernet connectivity in applications requiring multiple ports and robust performance.

## Overview

The LAN9355T/PT is a 5-port managed Ethernet switch featuring a range of functionalities that enhance networking capabilities. This switch is based on a 10/100 Mbps Fast Ethernet architecture, providing flexibility and efficiency in various applications. With its ability to manage multiple Ethernet connections, it is particularly suitable for industrial control systems, automotive networks, and other embedded applications.

## Key Features

1. Five Ethernet Ports: The LAN9355T/PT includes five 10/100 Mbps ports, allowing for easy connection of multiple devices in a network. The flexibility of these ports makes it suitable for a range of applications from simple home networks to complex industrial systems.

2. Integrated MAC Layer: Each port features an integrated Media Access Control (MAC) layer, enabling efficient handling of Ethernet frames and reducing the burden on external processors.

3. Quality of Service (QoS): The device supports QoS features that prioritize critical network traffic, ensuring reliable communication for time-sensitive applications, such as real-time data transfer in industrial environments.

4. Advanced Management Features: The LAN9355T/PT includes support for various management protocols, including SNMP, which allows for remote monitoring and control of network conditions.

5. Power over Ethernet (PoE): The switch supports PoE capabilities, enabling it to power connected devices directly through the Ethernet cables, reducing the need for additional power supplies.

6. Enhanced Security Features: Built-in security features protect against unauthorized access and ensure secure data transmission, which is vital in industrial and automotive applications.

7. Low Power Consumption: The switch is designed with power efficiency in mind, making it suitable for battery-powered devices and applications where energy conservation is essential.

8. Industrial Temperature Range: The LAN9355T/PT operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in harsh industrial environments.

## Specifications

- Ports: 5 x 10/100 Mbps Ethernet ports
- Operating Voltage: 3.3 V ±10%
- Power Consumption: Typically around 600 mW
- MAC Layer: Integrated MAC for each port
- Packet Buffer Size: 64 KB per port
- Protocol Support: IEEE 802.3, 802.3u, 802.3x, and others
- Management Protocols: SNMP, DHCP, and Web Management
- Temperature Range: -40°C to +85°C
- Package Type: 64-pin HTQFP

## Applications

The LAN9355T/PT is suitable for a wide range of applications, including:

- Industrial Automation: Used in factory automation systems where reliable and fast communication is essential for operations.
- Automotive Networking: Ideal for in-vehicle networking, facilitating communication between different automotive systems.
- IoT Devices: Supports IoT applications that require Ethernet connectivity for data transmission and device management.
- Smart Grids: Implemented in smart grid technologies to ensure reliable communication among different components.

## Integration and Development

Integrating the LAN9355T/PT into an application typically involves connecting the switch to a microcontroller or processor capable of handling the management protocols. The switch%27s configuration can be done through standard network management tools, providing flexibility in application development.

Microchip also provides a comprehensive development kit, including software libraries and example projects, to accelerate the design process. This support is beneficial for developers looking to implement Ethernet connectivity in their applications seamlessly.

## Conclusion

The Microchip Technology LAN9355T/PT is a robust and versatile Ethernet switch designed for demanding applications in industrial and automotive environments. With its combination of multiple ports, integrated management features, and support for power over Ethernet, it offers a comprehensive solution for implementing reliable Ethernet connectivity. Its durability, low power consumption, and wide temperature range further enhance its suitability for a variety of applications, making it an excellent choice for engineers and developers in the field of networking and embedded systems.
LAN9355T/PT Compare Parts
  • LAN9355T/PT vs LAN9730I-ABZJ
  • LAN9355T/PT vs LAN9730-ABZJ-TR
  • LAN9355T/PT vs LAN9730-ABZJ
  • LAN9355T/PT vs LAN9662/9MX
  • LAN9355T/PT vs LAN9662-I/9MX
  • LAN9355T/PT vs LAN9514I-JZX
  • LAN9355T/PT vs LAN9514-JZX-TR
  • LAN9355T/PT vs LAN9514-JZX
  • LAN9355T/PT vs LAN9513I-JZX
  • LAN9355T/PT vs LAN9513-JZX-TR
  • LAN9355T/PT vs LAN9513-JZX
  • LAN9355T/PT vs LAN9512I-JZX
  • LAN9355T/PT vs LAN9512-JZX-TR
  • LAN9355T/PT vs LAN9512-JZX
  • LAN9355T/PT vs LAN9500I-ABZJ-TR
  • LAN9355T/PT vs LAN9500I-ABZJ
  • LAN9355T/PT vs LAN9500AI-ABZJ-TR
  • LAN9355T/PT vs LAN9500AI-ABZJ
  • LAN9355T/PT vs LAN9500A-ABZJ-TR
  • LAN9355T/PT vs LAN9500A-ABZJ
  • LAN9355T/PT vs LAN9500-ABZJ-TR
  • LAN9355T/PT vs LAN9500-ABZJ
  • LAN9355T/PT vs LAN9420I-NU
  • LAN9355T/PT vs LAN9420-NU
  • LAN9355T/PT vs LAN9360A-I/CQBT-100
  • LAN9355T/PT vs LAN9360A-I/CQB-100
  • LAN9355T/PT vs LAN9355TI/PT
  • LAN9355T/PT vs LAN9355TI/ML
  • LAN9355T/PT vs LAN9355T/ML
  • LAN9355T/PT vs LAN9355I/PT
  • LAN9355T/PT vs LAN9355I/ML
  • LAN9355T/PT vs LAN9355/PT
  • LAN9355T/PT vs LAN9355/ML
  • LAN9355T/PT vs LAN9354TI/ML
  • LAN9355T/PT vs LAN9354T/ML
  • LAN9355T/PT vs LAN9354I/ML
  • LAN9355T/PT vs LAN9354/ML
  • LAN9355T/PT vs LAN9353TI/PT
  • LAN9355T/PT vs LAN9353T/PT
  • LAN9355T/PT vs LAN9353I/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.